The LC72133V is a single-chip electronic tuner IC manufactured by SANYO Semiconductor. This IC is specifically designed for AM/FM radio applications, providing comprehensive functionality for receiving and processing radio signals.
Applications
- Automotive Radio Systems: Used as the main tuner component in car radios.
- Home Audio Systems: Integrated into stereo systems and receivers for AM/FM reception.
- Portable Radios: Employed in portable radio devices to provide tuning and signal processing capabilities.
- Clock Radios: Found in clock radios to enable AM/FM radio functionality.
- Consumer Electronics: Utilized in various consumer electronic devices that require AM/FM radio reception.
Features
- Single-Chip Solution: Integrates all necessary functions for AM/FM tuning into a single chip.
- Low Voltage Operation: Designed for low voltage operation, making it suitable for battery-powered devices.
- AM/FM Reception: Supports both Amplitude Modulation (AM) and Frequency Modulation (FM) radio bands.
- Built-in PLL Synthesizer: Features a built-in Phase-Locked Loop (PLL) synthesizer for accurate frequency tuning.
- Automatic Frequency Control (AFC): Includes AFC to maintain stable reception even with variations in signal strength.
- I2C Bus Interface: Uses an I2C bus interface for easy control and communication with microcontrollers.
- Low Current Consumption: Optimized for low current consumption, extending battery life in portable applications.
Benefits
- Simplified Design: Single-chip integration simplifies the design process and reduces component count.
- Energy Efficient: Low voltage and current consumption contribute to energy savings.
- Precise Tuning: PLL synthesizer ensures accurate and stable frequency tuning.
- Stable Reception: AFC maintains stable reception quality.
- Easy Integration: I2C bus interface allows for easy integration with microcontrollers.
- Compact Solution: Small package size enables compact designs.
Additional Details
The LC72133V typically operates within a voltage range of 2.0V to 4.0V. It supports a wide range of frequencies for both AM and FM bands, covering the standard broadcast frequencies. The I2C interface allows for precise control over various parameters, including frequency selection, volume control, and band selection. The internal PLL synthesizer uses a reference oscillator to generate the desired tuning frequency, ensuring high accuracy and stability. The AFC function automatically adjusts the tuning frequency to compensate for signal drift, maintaining optimal reception quality. Detailed electrical characteristics, timing diagrams, and application notes are available in the device datasheet.