The AD9520-4BCPZ-REEL from Analog Devices Inc. is a high-performance, mixed-signal clock generator that plays a critical role in timing solutions for complex electronic systems. This integrated circuit provides a multi-output clock distribution function along with a low jitter, phase-locked loop (PLL) core, making it an ideal choice for telecommunications, data communications, and networking equipment.
Key Features
- Multiple Outputs: The device offers 14 LVPECL outputs, which are configurable and can be divided down to support various applications.
- High Performance: With a low phase noise and jitter performance, the AD9520-4BCPZ-REEL ensures reliable and stable clock signals, which is crucial for high-speed data processing and communication.
- Versatility: It supports an input clock frequency range that makes it suitable for a wide array of applications, from base stations to medical imaging.
- Programmability: The device features serial I/O ports that allow for full programmability, providing flexibility to meet specific design requirements.
- Supply Voltage: It operates at a supply voltage of 3.3V, which is a common standard, simplifying power supply design.
- Temperature Range: The AD9520-4BCPZ-REEL is designed to operate within an industrial temperature range, ensuring performance under varying environmental conditions.
Product Specifications
| Parameter |
Value |
| Part Number |
AD9520-4BCPZ-REEL |
| Manufacturer |
Analog Devices Inc. |
| Package / Case |
64-LFCSP-VQ (9x9) |
| Supply Voltage |
3.3V |
| Operating Temperature |
-40°C to +85°C |
| Output Type |
LVPECL |
| Number of Outputs |
14 |
For designers looking for a reliable clock distribution solution, the AD9520-4BCPZ-REEL offers the performance and flexibility needed to meet the stringent requirements of modern electronic systems. With its robust feature set and Analog Devices' reputation for high-quality components, this product stands out as a top choice for those in need of a sophisticated timing solution.