EN
  • EN
  • DE

AD9523XCPZ

Part No AD9523XCPZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816653-AD9523XCPZ
Ultra Librarian 3D Model Ultra Librarian AD9523XCPZ CAD Model

Description

The AD9523XCPZ is a state-of-the-art clock generator developed by Analog Devices Inc., designed to deliver high-performance, low-jitter clock signals for a wide range of applications. This versatile device is an ideal solution for complex timing requirements in data communication, telecommunication, and instrumentation systems.

Key Features

  • Multiple Outputs: The device provides a multitude of programmable clock outputs, catering to various frequency requirements.
  • Low Jitter Performance: Engineered with precision, the AD9523XCPZ ensures low jitter clock distribution, crucial for maintaining signal integrity in high-speed communication systems.
  • High Integration: Integrating PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator) within the device simplifies design complexity and reduces the need for external components.
  • Flexible Configuration: The device offers a wide range of configuration options through a serial interface, enabling fine-tuning for specific application needs.
  • Programmable Dividers: It includes programmable dividers allowing for a broad range of output frequencies, making it highly adaptable to different system requirements.

Applications

The AD9523XCPZ is well-suited for a variety of applications, including:

  • Data Converters
  • Wireless Infrastructure
  • Networking Equipment
  • Test and Measurement Systems

Technical Specifications

Parameter Value
Package/Casing LFCSP (Lead Frame Chip Scale Package)
Operating Temperature -40°C to +85°C
Supply Voltage 3.3V ±5%
Output Frequency Range Up to 1.2 GHz

The AD9523XCPZ by Analog Devices Inc. is a comprehensive solution for sophisticated clock generation, providing reliability and performance that modern digital systems demand. Its robust feature set and extensive programmability make it a prime choice for designers looking to optimize their system's timing architecture.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7577 $62.2731
7+ $17.0328 $119.2296
11+ $16.5003 $181.5033
15+ $15.9679 $239.5185
19+ $15.4354 $293.2726
26+ $13.8392 $359.8192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess