The AD9617SQ/883B is a high-performance operational amplifier from Analog Devices Inc., engineered to deliver precision and reliability for a wide range of applications. This particular model is part of the esteemed 883B series, which is well-regarded for its robust performance in demanding environments.
Key Features
- High Accuracy: The AD9617SQ/883B boasts exceptional accuracy, making it suitable for precision applications such as instrumentation, data acquisition systems, and professional-grade audio equipment.
- Low Noise: With its low noise characteristics, this operational amplifier ensures clean and stable signals, critical for high-fidelity and measurement applications.
- Low Drift: Temperature-induced variations are minimal with the AD9617SQ/883B, ensuring that performance remains consistent across a range of operating conditions.
- Wide Supply Range: This op-amp can operate with a supply range that accommodates various application requirements, enhancing its versatility.
- Military Grade: The 883B series designation indicates that this device meets military specifications for electronic components, offering enhanced reliability and durability.
Applications
The AD9617SQ/883B is ideal for use in high-end applications where precision is paramount. Some of the typical applications include:
- Professional Audio Equipment
- Precision Instrumentation
- Data Acquisition Systems
- Control Systems
- Analog Signal Processing
Technical Specifications
| Parameter |
Value |
| Supply Voltage (±V) |
±4.5 to ±18 |
| Input Offset Voltage (mV) |
0.25 |
| Input Bias Current (nA) |
10 |
| Operating Temperature Range (°C) |
-55 to +125 |
For detailed technical specifications, application notes, and support resources, visit Analog Devices Inc.'s official website or contact their customer support team.