EN
  • EN
  • DE

AD9621AQ

Part No AD9621AQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Wideband Voltage Feedback Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139140-AD9621AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9621AQ CAD Model

Description

The AD9621AQ is a high-performance, mixed-signal front-end (MxFE®) from Analog Devices Inc., designed for a wide range of applications, including wireless infrastructure, instrumentation, and defense electronics. This innovative product combines a high-speed analog-to-digital converter (ADC) with a digital-to-analog converter (DAC) to provide a comprehensive solution for signal processing tasks.

Key Features

  • High-Speed ADC: The AD9621AQ features a state-of-the-art analog-to-digital converter that offers superb sampling rates and resolution. This ensures accurate digitization of analog signals, making it ideal for high-speed signal processing applications.
  • Integrated DAC: Alongside its ADC capabilities, the product also includes a high-performance digital-to-analog converter. This integration facilitates efficient and seamless signal conversion in both directions within a single chip.
  • Signal Fidelity: With its advanced design, the AD9621AQ maintains excellent signal integrity, reducing distortion and noise to deliver clean, reliable outputs.
  • Low Power Consumption: Despite its high performance, the AD9621AQ is engineered for energy efficiency, which is critical for portable and battery-powered applications.
  • Compact Design: The device comes in a compact form factor, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the AD9621AQ allows it to be utilized across various sectors. In wireless communications, it serves as a core component for base station equipment, handling the demanding signal processing needs of modern networks. For instrumentation, the AD9621AQ's precision makes it a perfect fit for oscilloscopes and spectrum analyzers. Additionally, its robustness and reliability are well-suited for defense and aerospace electronics, where performance under extreme conditions is non-negotiable.

Technical Specifications

Parameter Value
Resolution ADC: 12-bit, DAC: 16-bit
Max Sampling Rate 2 GSPS
Input/Output Range Programmable
Interface SPI, LVDS
Supply Voltage 1.8V to 3.3V

For engineers and designers seeking a robust, high-fidelity signal conversion solution, the AD9621AQ from Analog Devices Inc. offers an unparalleled blend of performance, efficiency, and versatility.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess