EN
  • EN
  • DE

AD9621AR

Part No AD9621AR
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Wideband Voltage Feedback Amplifier / Op Amp Single Wideband Amplifier ±5.5V 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172364-AD9621AR
Popularity Medium
Supply and Demand Status Balance
Family Name AD9621
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9621AR CAD Model

Description

The AD9621AR is a high-performance analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. The AD9621AR is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including communications, medical imaging, and industrial automation.

Key Features

  • Resolution: The AD9621AR features a 12-bit resolution, providing fine detail in analog signal conversion for applications that require high levels of precision.
  • Sampling Rate: With a maximum sampling rate of up to 60 MSPS (Mega Samples Per Second), this ADC is capable of converting high-frequency analog signals without compromising data integrity.
  • Input Voltage Range: It operates with an input voltage range that is compatible with many signal types, offering flexibility in system design.
  • Low Power Consumption: Designed for efficiency, the AD9621AR maintains low power consumption, which is critical for portable and battery-operated devices.
  • Interface: The device includes a user-friendly digital interface that allows for easy integration into digital signal processing systems and microcontrollers.

Applications

The versatility of the AD9621AR ADC makes it suitable for a variety of applications. Some of the most common uses include:

  • Wireless and wired broadband communications
  • Medical imaging systems like CT and MRI
  • Data acquisition systems for industrial automation
  • Instrumentation and control systems
  • Radar and satellite communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD9621AR is no exception. This ADC is built to meet the highest industry standards, ensuring consistent performance and durability in the most demanding environments.

Easy Integration

With its compact form factor and comprehensive support documentation, the AD9621AR is designed for easy integration into existing and new systems. Engineers can leverage Analog Devices' extensive resources, including reference designs and technical support, to streamline the development process and reduce time to market.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
Toshiba Semiconductor and Storage
Rectifier Diode Switching 800V 20A 5-Pin 12-46A1A / RECTIFIER MODULE (THREE PHASE FULL WAVE BRIDGE APLICATIONS)
Lowest to $10.8258
NJR Corporation/NJRC
Lowest to $3.2363
Amd
Lowest to $6.5223
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-3PN / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $54.7516
ATI
Need more? Email Us
Intel
Lowest to $55.5705
Amd
Lowest to $12.2349
ATI
Lowest to $17.8632

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess