The AD9629BCPZ-20 is a state-of-the-art analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is a key component for applications requiring high-speed data conversion with precision and accuracy.
Key Features
- Resolution: The AD9629BCPZ-20 offers a 12-bit resolution, providing fine detail in the digital representation of analog signals.
- Sampling Rate: With a maximum sampling rate of 20 MSPS (Mega Samples Per Second), it captures fast-changing signals with ease, making it suitable for high-speed applications.
- Input Range: It features a differential input with a wide dynamic range, ensuring that signals are captured with high fidelity.
- Low Power Consumption: Designed for efficiency, it operates with low power consumption, minimizing the thermal footprint and making it ideal for power-sensitive applications.
- Package: The device comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which saves space on the circuit board without compromising performance.
Applications
The AD9629BCPZ-20 is versatile and can be used in a variety of applications, including:
- Medical Imaging Systems
- Communications Infrastructure
- Radar and Satellite Antenna Arrays
- Data Acquisition Systems
- Instrumentation and Control Systems
Technical Specifications
| Parameter |
Value |
| Resolution |
12 bits |
| Max Sampling Rate |
20 MSPS |
| Analog Input Frequency |
DC to 300 MHz |
| Supply Voltage |
1.8 V |
| Operating Temperature Range |
-40°C to +85°C |
With its robust design and superior performance, the AD9629BCPZ-20 from Analog Devices Inc. is an excellent choice for designers seeking a high-quality ADC for their next project.