EN
  • EN
  • DE

AD9632ARZ

Part No AD9632ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Distortion, Wide BandwidthVoltage Feedback Op Amps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 1500 V/μs
-3db Bandwidth 250MHz
Current - Input Bias 2μA
Voltage - Input Offset 2mV
Operating Supply Current 16mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 6 V ~ 12 V, ±3 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1139154-AD9632ARZ
Manufacturer Homepage www.analog.com
Family Name AD9632
Introduction Date October 24, 1995
ECCN EAR99
Country of Origin Taiwan, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9632ARZ CAD Model

Description

AD9632ARZ High-Speed ADC by Analog Devices Inc.

The AD9632ARZ is a state-of-the-art high-speed analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a broad range of applications, including medical imaging, communications, data acquisition systems, and instrumentation.

Key Features:

  • Resolution: The AD9632ARZ offers a high resolution of 12 bits, ensuring detailed and accurate digital representations of the input analog signals.
  • Sampling Rate: With a maximum sampling rate of up to 80 MSPS (Mega Samples Per Second), this ADC is well-suited for capturing high-frequency signals without losing fidelity.
  • Input Range: The device features a flexible input range, which can be configured to accommodate various signal levels, thus providing versatility in different system designs.
  • Low Power Consumption: It is designed for power efficiency, which is crucial for portable and battery-operated devices, where power conservation is a significant concern.
  • Interface: The AD9632ARZ comes with a parallel interface that facilitates easy integration with a wide range of microprocessors and digital signal processors.
  • Packaging: Housed in a compact, RoHS-compliant SOIC package, the AD9632ARZ is designed for space-constrained applications without compromising performance.

Applications:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Test and Measurement Equipment
  • High-Speed Data Acquisition
  • Instrumentation and Control Systems

The AD9632ARZ incorporates proprietary design techniques and state-of-the-art semiconductor processes to achieve high dynamic performance, including excellent signal-to-noise ratio (SNR) and low distortion. This, combined with its high input bandwidth and advanced features such as an on-chip reference and track-and-hold circuit, makes the AD9632ARZ a robust and reliable ADC solution for demanding applications where precision is paramount.

With its combination of performance, power efficiency, and design flexibility, the AD9632ARZ from Analog Devices Inc. stands out as a superior choice for designers looking to push the boundaries of what's possible in high-speed data conversion.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5357 $52.6785
12+ $8.6447 $103.7364
18+ $8.3746 $150.7428
25+ $8.1044 $202.6100
32+ $7.8343 $250.6976
43+ $7.0238 $302.0234
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess