EN
  • EN
  • DE

AD9653BCPZ-125

Part No AD9653BCPZ-125
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Quad, 16-Bit, 125 MSPS, Serial LVDS 1.8 V | IC ADC 16BIT PIPELINED 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate (Per Second) 125M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 4
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-WQ (7x7)
Mounting Style SMD
Family Part Number AD9653
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139177-AD9653BCPZ-125
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9653BCPZ-125 CAD Model

Description

Analog Devices Inc. AD9653BCPZ-125: High-Performance ADC

The AD9653BCPZ-125 is a state-of-the-art analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance with a focus on signal processing applications. This ADC is a perfect solution for applications that require high-speed data acquisition, such as medical imaging, communications, and radar systems, where precision and accuracy are paramount.

Key Features:

  • Resolution: The AD9653BCPZ-125 features a 16-bit resolution, providing high precision and fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 125 MSPS (Mega Samples Per Second), it can accurately capture high-frequency signals, ensuring no data is missed during conversion.
  • Input Range: The ADC supports a differential input range, allowing for a wide range of signals to be processed without compromising on signal integrity.
  • Low Power Consumption: Designed for efficiency, the AD9653BCPZ-125 maintains low power consumption, making it ideal for portable and battery-powered devices.
  • Integrated Features: It includes features such as a flexible SPI interface for easy control and configuration, and a built-in voltage reference to simplify system design.
  • Package: The device comes in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is suitable for dense circuit layouts.

Performance: The AD9653BCPZ-125 delivers exceptional dynamic performance with its SNR (Signal-to-Noise Ratio) and SFDR (Spurious-Free Dynamic Range) specifications, ensuring clean and reliable conversion for even the most demanding applications. Its robust design also includes features to minimize the effects of jitter and noise, which can be critical in high-speed signal processing.

Applications: The versatility and performance of the AD9653BCPZ-125 make it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Wireless and Wired Broadband Communication
  • Radar and Satellite Antenna Array Systems
  • Test and Measurement Equipment
  • Digital Storage Oscilloscopes

Overall, the AD9653BCPZ-125 from Analog Devices Inc. represents a blend of performance, integration, and reliability, making it a top choice for designers looking to enhance their high-speed signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $523.8806 $523.8806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 465 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess