EN
  • EN
  • DE

AD96685TH/883B

Part No AD96685TH/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC Comp AD96685 IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018601-AD96685TH/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD96685TH/883B CAD Model

Description

The AD96685TH/883B is a high-performance operational amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This product stands out for its exceptional speed and accuracy, making it an ideal choice for a wide range of applications that require the utmost in signal fidelity and processing speed.

Key Features:

  • High-Speed Performance: The AD96685TH/883B boasts a fast settling time, which is essential for applications that require quick and accurate response times.
  • Low Distortion: With its low harmonic distortion, this operational amplifier ensures clean and precise signal amplification, which is critical for high-fidelity audio applications and precision instrumentation.
  • Wide Bandwidth: The device offers a wide bandwidth, providing the capability to handle a broad range of frequencies without compromising signal integrity.
  • High Output Drive Capability: Capable of driving high load currents, the AD96685TH/883B can power a variety of loads, making it highly versatile for different electronic designs.
  • Durable and Reliable: Built to meet military specifications (883B), this operational amplifier is designed for reliability and performance even under the most demanding conditions.

Applications:

The AD96685TH/883B is suited for a multitude of applications that require high-speed and precision, including:

  • High-speed data acquisition systems
  • Precision instrumentation
  • Professional audio equipment
  • Active filters and signal processing
  • Analog-to-digital converter (ADC) drivers
  • Fast operational amplifier circuits

Technical Specifications:

Parameter Value
Settling Time To be specified
Harmonic Distortion To be specified
Bandwidth To be specified
Output Drive Capability To be specified
Military Specification 883B

For detailed technical specifications, please refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Pericom
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess