EN
  • EN
  • DE

AD9680BCPZ-500

Part No AD9680BCPZ-500
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual, 14-Bit, 1.25 GSPS, 1.2 V/2.5 V, Analog-to-Digital Converter | IC ADC 14BIT 5000MSPS 64-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Manufacturer Package 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-WQ (9x9)
Mounting Style SMD
Family Part Number AD9680
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139185-AD9680BCPZ-500
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9680BCPZ-500 CAD Model

Description

AD9680BCPZ-500 Dual Channel ADC by Analog Devices Inc.

The AD9680BCPZ-500 is a state-of-the-art dual-channel Analog-to-Digital Converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance signal processing solutions. This high-speed ADC is designed to operate at a maximum sample rate of 500 MSPS, making it an ideal solution for a wide range of applications, including wireless communications, instrumentation, and defense systems.

With its 14-bit resolution, the AD9680BCPZ-500 delivers exceptional accuracy and noise performance, crucial for high-fidelity signal processing tasks. The device features two ADC cores, each with a corresponding fully differential analog input. Its innovative design ensures that users benefit from both high channel density and a reduced footprint on their PCBs.

The ADC is equipped with a JESD204B serial output interface, which simplifies the data connection to the subsequent digital processing blocks while minimizing the number of data I/O lines required. This interface standard not only enhances data throughput but also supports deterministic latency, a critical attribute for multi-channel synchronization.

The AD9680BCPZ-500 also boasts a wide input bandwidth that can accommodate RF signals of various frequencies, making it versatile for different modulation schemes. Its digital signal processing features include configurable digital down-conversion, an 8-lane JESD204B interface, and customizable FIR filters, which provide users with the flexibility to optimize the ADC for their specific application needs.

Encased in a compact 72-lead LFCSP (lead frame chip scale package), this ADC is designed for ease of integration into space-constrained designs. Analog Devices Inc. has a long-standing reputation for quality and reliability, and the AD9680BCPZ-500 is no exception, offering both performance and durability for demanding applications.

For engineers and system designers looking for a high-speed, dual-channel ADC with advanced features and reliable performance, the AD9680BCPZ-500 from Analog Devices Inc. represents a premier choice.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $521.3542 $521.3542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess