EN
  • EN
  • DE

AD9686BQ

Part No AD9686BQ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987684-AD9686BQ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9686BQ CAD Model

Description

Introducing the AD9686BQ High-Speed ADC from Analog Devices Inc.

The AD9686BQ is a state-of-the-art high-speed analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is designed to deliver exceptional performance and accuracy for demanding applications in communications, instrumentation, and medical imaging systems.

Key Features:

  • Resolution: The AD9686BQ offers a high resolution of 16 bits, providing precise digital outputs for complex signal processing tasks.
  • Sampling Rate: With a fast sampling rate of up to 250 MSPS (Mega Samples Per Second), it ensures that high-frequency input signals are accurately digitized without missing critical information.
  • Input Bandwidth: This ADC features an impressive input bandwidth that allows for direct RF sampling of signals, making it ideal for advanced communication systems.
  • SNR and SFDR: It boasts an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring clean and reliable data conversion even in noisy environments.
  • Dual-Channel: The dual-channel configuration of the AD9686BQ enables simultaneous sampling of two analog inputs, which is critical for applications requiring channel matching and phase alignment.
  • Integrated Features: The device includes integrated features such as a voltage reference and sample-and-hold circuit, which simplifies system design and reduces the need for external components.

Applications:

  • Wireless and Wired Broadband Communication
  • High-Performance Data Acquisition Systems
  • Radar and Satellite Antenna Array Processing
  • Medical Imaging and Diagnostic Equipment
  • Test and Measurement Instruments

The AD9686BQ is built to deliver robust performance and is packaged in a compact form factor, making it an excellent choice for space-constrained applications. Its superior design ensures that it maintains its accuracy and performance over a wide range of temperatures and power supply variations, which is essential for industrial and mission-critical environments.

Whether you are developing a high-speed communication system or precision instrumentation, the AD9686BQ from Analog Devices Inc. offers the reliability and performance needed to achieve the highest standards in signal processing.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Lowest to $2.1666
NXP / Nexperia
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess