EN
  • EN
  • DE

AD9734BBCZ

Part No AD9734BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT 1.2GSPS 160CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 10
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V, 3.13 V to 3.47 V
Digital Supply Voltage 1.7 V to 1.9 V, 3.13 V to 3.47 V
INL/DNL (LSB) ±0.12, ±0.06
Temperature Range - Operating -40°C to 85°C
Case / Package 160-CSPBGA (12x12)
Win Source Part Number 139598-AD9734BBCZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9734BBCZ CAD Model

Description

AD9734BBCZ: High-Performance Digital-to-Analog Converter

The AD9734BBCZ is a state-of-the-art 14-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance signal processing technology. This product is part of their high-speed DAC series and is designed to meet the demanding requirements of applications such as wireless infrastructure, instrumentation, and digital synthesis.

Key Features

  • Resolution: The AD9734BBCZ offers a 14-bit resolution, providing high precision and fine granularity in the digital-to-analog conversion process.
  • Update Rate: With an impressive update rate of up to 2.5 GSPS (giga-samples per second), this DAC ensures high-speed performance, which is critical for applications requiring fast signal processing.
  • Interface: The device includes a flexible serial peripheral interface (SPI) that allows easy configuration and control, making it simple to integrate into a variety of systems.
  • Output Stage: The DAC features an adjustable output current of 8.7 mA to 31.7 mA, providing versatility for different load conditions and system requirements.
  • Integrated Features: It comes with an integrated 2x interpolation filter, reducing the complexity of analog reconstruction filters.
  • Package: Housed in a compact 72-lead LFCSP (lead-frame chip-scale package), the AD9734BBCZ is designed for space-constrained applications.

Applications

The versatility and high-performance characteristics of the AD9734BBCZ make it suitable for a wide range of applications, including:

  • Wireless infrastructure (e.g., base stations for 3G, 4G, 5G)
  • Broadband communication systems
  • Instrumentation and test equipment
  • Direct digital synthesis (DDS)
  • High-speed imaging systems
  • Aerospace and defense electronics

Technical Specifications

The AD9734BBCZ operates over a temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environments. It also features an on-chip PLL (phase-locked loop) for flexible clocking options, and a dual-port LVDS (low-voltage differential signaling) interface for high-speed data transfers.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team for assistance.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2211 $57.7688
20+ $5.9252 $118.5040
31+ $5.7392 $177.9152
42+ $5.5544 $233.2848
54+ $5.3696 $289.9584
72+ $4.8140 $346.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess