EN
  • EN
  • DE

AD9735BBC

Part No AD9735BBC
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 1.2GSPS 160CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Package / Case 160-LFBGA, CSPBGA
Supplier Device Package 160-CSPBGA (12x12)
Mounting Type Surface Mount
Base Product Number AD9735
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556525-AD9735BBC
Ultra Librarian 3D Model Ultra Librarian AD9735BBC CAD Model

Description

The AD9735BBC represents a pinnacle of innovation and performance in the field of digital-to-analog conversion technology. Crafted by the renowned experts at Analog Devices Inc., this high-speed, high-precision digital-to-analog converter (DAC) is designed to meet the rigorous demands of advanced telecommunications, signal generation, and digital synthesis systems.

Key Features

  • High-Speed Performance: The AD9735BBC boasts an impressive update rate, making it an ideal choice for applications requiring rapid signal generation with minimal latency.
  • Resolution: It offers exceptional resolution, ensuring that the output signal is both accurate and precise, which is critical for high-end communication systems and accurate waveform generation.
  • Integrated Features: This DAC includes various integrated functionalities, such as an on-chip reference and output amplifier, which simplify design and reduce the need for external components.
  • Flexibility: The device is designed to interface seamlessly with a wide range of signal processors, offering designers flexibility in system architecture and ease of integration.

Applications

The AD9735BBC is versatile and can be employed in a diverse array of applications. It is particularly well-suited for:

  • Wireless infrastructure, such as base stations for mobile networks
  • Instrumentation and test equipment
  • Professional audio equipment
  • Complex waveform generation

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the AD9735BBC is no exception. Each unit is built to the highest standards, ensuring reliability and performance consistency. From the robust design to the meticulous manufacturing process, this DAC is designed for longevity and stable operation in even the most demanding environments.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc. This document offers in-depth information on electrical characteristics, pin configurations, and application guidelines necessary for successful implementation of the AD9735BBC in your design.

Discover the precision and speed of the AD9735BBC and elevate your digital-to-analog conversion capabilities to new heights with Analog Devices Inc.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8831 $87.7662
4+ $36.0071 $144.0284
5+ $34.8822 $174.4110
7+ $33.7560 $236.2920
9+ $32.6311 $293.6799
12+ $29.2562 $351.0744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess