EN
  • EN
  • DE

AD9740AR

Part No AD9740AR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT 210MSPS 28-SOIC / Bit Digital to Analog Converter 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series TxDAC®
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number AD9740
Standard Package 27 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556529-AD9740AR
Ultra Librarian 3D Model Ultra Librarian AD9740AR CAD Model

Description

The AD9740AR is a high-performance, 10-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in the field of high-precision electronic components. This advanced DAC is part of the TxDAC series, which is renowned for its exceptional data conversion accuracy and speed, making it an ideal choice for a broad range of applications, including wireless communication systems, base stations, and complex waveform generation.

Key Features

  • Resolution: 10-bit DAC ensures high-precision output for demanding applications.
  • Update Rate: Capable of a maximum update rate of 125 MSPS, providing fast data processing and real-time performance.
  • Integrated Interpolation Filters: Comes with 2x interpolation filters to reduce data input rates and simplify the digital interface.
  • Low Power Consumption: Optimized for power efficiency, the AD9740AR operates on a single 3.3 V supply, minimizing power usage in your design.
  • Differential Current Outputs: Features differential current outputs ranging from 2 mA to 20 mA, offering flexibility for various load conditions.
  • Edge-Triggered Latch: Includes an edge-triggered latch to ensure stable digital data timing.

Performance and Quality

The AD9740AR is designed with the quality and performance synonymous with Analog Devices Inc. It delivers a spurious-free dynamic range (SFDR) of up to 80 dBc, which ensures low noise and high signal fidelity. The DAC's monolithic construction and built-in output amplifier provide excellent gain and offset matching, leading to reduced calibration requirements and simplified system design.

Easy Integration

Integration is made easy with the AD9740AR's flexible digital interface, which is compatible with most digital signal processors (DSPs) and FPGAs. The device is available in a compact 28-pin TSSOP package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the AD9740AR allows it to be used in a variety of applications, including:

  • Wireless and wired broadband communication
  • Direct digital synthesis (DDS)
  • Base station infrastructure
  • Arbitrary waveform generation
  • Instrumentation and control systems

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
Lowest to $7.1344
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess