EN
  • EN
  • DE

AD9744ACPZ

Part No AD9744ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH Segment 14-bit 32-Pin LFCSP EP Tray / IC DAC 14BIT 210MSPS 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 14
Number of D/A Converters 1
Settling Time 11ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
INL/DNL (LSB) ±0.8, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 086456-AD9744ACPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9744
Introduction Date May 03, 2002
ECCN EAR99
Country of Origin China, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9744ACPZ CAD Model

Description

Product Overview: AD9744ACPZ from Analog Devices Inc.

The AD9744ACPZ is a high-performance, 14-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is part of their TxDAC series, which are known for their exceptional dynamic performance and are particularly suited for direct digital synthesis (DDS) and baseband communication applications.

Key Features

  • Resolution: The AD9744ACPZ boasts a 14-bit resolution, ensuring fine granularity in the analog output signal, which is critical for applications requiring high precision.
  • Update Rate: With a maximum update rate of 210 MSPS (mega samples per second), this DAC can handle high-speed data conversion, making it ideal for demanding communication systems and signal generation tasks.
  • Integrated Features: The device includes an on-chip 1.20 V reference and a digital interface that supports double data rate (DDR) operation, simplifying system design and reducing external component count.
  • Power Efficiency: Operating on a 3.3 V supply voltage, the AD9744ACPZ is designed for power-sensitive applications, ensuring efficient power consumption without compromising performance.
  • Output Range: It provides a differential current output, which can be easily converted to a voltage with an external resistor or a current-to-voltage amplifier, offering flexibility in output configurations.

Applications

The AD9744ACPZ is versatile and can be used in various applications, including:

  • Wireless infrastructure (GSM, EDGE, WCDMA, LTE)
  • Broadband communication systems
  • Direct digital synthesis (DDS) systems
  • Baseband converters
  • Instrumentation and control systems

Package and Quality

This DAC is offered in a compact 48-lead LFCSP (7 mm x 7 mm) package, which is ideal for space-constrained applications. The AD9744ACPZ is designed with Analog Devices' rigorous quality standards, ensuring reliability and performance consistency for critical applications.

Conclusion

The AD9744ACPZ from Analog Devices Inc. is a state-of-the-art digital-to-analog converter that combines high-speed performance, precision, and power efficiency into a compact package. Its robust feature set makes it an excellent choice for designers seeking to enhance the performance and efficiency of their digital communication or signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7795 $51.1180
9+ $11.9706 $107.7354
13+ $11.5662 $150.3606
19+ $10.7574 $204.3906
25+ $10.3530 $258.8250
31+ $9.9486 $308.4066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess