EN
  • EN
  • DE

AD9750ARUZRL7

Part No AD9750ARUZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT A-OUT 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 10 Bit Digital to Analog Converter 1 28-TSSOP
Manufacturer Analog Devices Inc.
Series TxDAC®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name AD9750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9750ARUZRL7-ND, AD9750ARUZRL7TR, AD9750ARUZRL7CT, AD9750ARUZRL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910078-AD9750ARUZRL7
Ultra Librarian 3D Model Ultra Librarian AD9750ARUZRL7 CAD Model

Description

AD9750ARUZRL7 Digital-to-Analog Converter

The AD9750ARUZRL7 is a high-performance, 10-bit digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This product is designed to deliver exceptional accuracy and speed, making it an ideal choice for demanding applications that require precise digital-to-analog conversion.

Key Features:

  • Resolution: The AD9750ARUZRL7 boasts a 10-bit resolution, providing fine granularity and high precision in the digital-to-analog conversion process.
  • Update Rate: With an impressive update rate, this DAC can handle high-speed applications, ensuring reliable performance in critical systems.
  • Interface: It features a versatile interface that is compatible with a variety of digital systems, allowing for easy integration into existing designs.
  • Package: The device comes in a compact package, which is ideal for space-constrained applications without compromising on functionality or performance.
  • Power Efficiency: Designed with power efficiency in mind, the AD9750ARUZRL7 helps to reduce power consumption in your system, leading to a more sustainable and cost-effective operation.
  • Reliability: As with all Analog Devices Inc. products, this DAC is manufactured to high standards, ensuring reliability and longevity even in harsh operating conditions.

Applications:

The AD9750ARUZRL7 is suited for a wide range of applications, including but not limited to:

  • Telecommunications
  • Base stations
  • Data acquisition systems
  • Instrumentation
  • Professional audio equipment

Whether you're designing a complex telecommunications system or a high-end audio interface, the AD9750ARUZRL7 from Analog Devices Inc. provides the performance and reliability you need. Its robust feature set ensures that your digital-to-analog conversion requirements are met with precision, making it a go-to choice for engineers and designers looking for a DAC that won't compromise on quality.

You May Also Be Interested in

Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $123.1344
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7075 $74.8300
8+ $15.3500 $122.8000
12+ $14.8706 $178.4472
17+ $14.3901 $244.6317
21+ $13.9108 $292.1268
28+ $12.4717 $349.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess