EN
  • EN
  • DE

AD9760

Part No AD9760
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 10-Bit, 125 MSPS TxDAC D/A Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1139241-AD9760
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9760 CAD Model

Description

Product Overview: AD9760 TxDAC Digital-to-Analog Converter

The AD9760 is a high-performance, 10-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the rigorous demands of modern telecommunication systems and complex signal processing applications. This advanced TxDAC® series component is well-suited for direct digital synthesis (DDS) of high-frequency analog signals and is often utilized in baseband to intermediate frequency (IF) signal generation.

Key Features and Benefits

  • High Resolution: With its 10-bit resolution, the AD9760 provides fine granularity in signal conversion, ensuring accurate representation of the digital input in the analog domain.
  • High-Speed Performance: Capable of operating at update rates of up to 125 MSPS (mega samples per second), the AD9760 facilitates the generation of high-frequency signals with low latency, making it ideal for agile communication systems.
  • Integrated 2x Interpolation Filter: The built-in interpolation filter reduces the complexity of the digital filter requirements in the signal chain, simplifying system design and reducing time to market.
  • Edge-Triggered CMOS Inputs: The device's CMOS inputs are edge-triggered, enhancing compatibility with a wide range of digital signal processors (DSPs) and FPGAs.
  • Low Power Consumption: The AD9760 is designed for power efficiency, which is critical in portable and power-sensitive applications.
  • Versatile Voltage Ranges: It supports a 3 V to 5 V analog supply and a 2.7 V to 5.5 V digital supply, offering flexibility in various system power schemes.
  • On-Chip Voltage Reference: An internal reference voltage simplifies the design by reducing the need for external components.

Applications

The AD9760 is a versatile component that is used in a wide array of applications, including:

  • Wireless and wired broadband communications
  • Base stations for mobile communications
  • Cable modem termination systems
  • Direct digital synthesis for signal generators
  • IF signal generation for communication systems

Overall, the AD9760 from Analog Devices Inc. stands out for its high-speed performance, resolution, and integrated features, making it a go-to DAC for engineers and designers looking to create high-fidelity and reliable communication systems.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess