The AD9767AST is a high-performance, dual 14-bit digital-to-analog converter (DAC) from the renowned semiconductor manufacturer Analog Devices Inc. This product is designed to deliver exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise digital-to-analog conversion.
Key Features:
- Dual 14-bit DACs: The device integrates two independent 14-bit DACs on a single chip, providing a compact solution for systems requiring multiple DAC channels.
- High-Speed Interface: With an update rate of up to 125 MSPS (Mega Samples Per Second), the AD9767AST is well-suited for high-speed applications such as digital communications, waveform generation, and signal processing.
- Flexible Reference Inputs: The DAC features a flexible reference input range, allowing users to set the full-scale output current from 2 mA to 20 mA, which is critical for a wide range of applications.
- Low Power Consumption: The device is optimized for low power operation, making it an excellent choice for power-sensitive designs.
- Excellent Dynamic Performance: It provides superb spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), ensuring high-quality signal generation with minimal distortion.
Applications:
The AD9767AST is versatile and can be used in various applications, including:
- Wireless and Wired Communications
- Base Station Infrastructure
- Instrumentation and Test Equipment
- Direct Digital Synthesis (DDS)
- Imaging Systems
- Arbitrary Waveform Generation
Technical Specifications:
- Resolution: 14-bit
- Maximum Sampling Rate: 125 MSPS
- Output Current Range: 2 mA to 20 mA
- Package: 48-Lead LQFP
- Operating Temperature Range: -40°C to +85°C
The AD9767AST is a testament to Analog Devices Inc.'s commitment to providing high-quality, high-performance components for the electronics industry. With its dual DAC architecture, high-speed capabilities, and low power consumption, this product stands out as a top-tier solution for any application requiring precise digital-to-analog conversion.