EN
  • EN
  • DE

AP1117D18L

Part No AP1117D18L
Manufacturer Anachip Corp
Catalog Hard To Find
Description 1A Low Dropout Positive Adjustable or Fixed-Mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145264-AP1117D18L
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1117D18L CAD Model

Description

The AP1117D18L is a low dropout (LDO) positive voltage regulator manufactured by Anachip Corp. This regulator provides a fixed 1.8V output and is designed to maintain a stable output voltage even when the input voltage is close to the output voltage. Its low dropout characteristic makes it suitable for applications where efficiency and a stable power supply are essential.

Applications:

  • Battery-Powered Devices: Used to maintain a stable 1.8V supply as the battery voltage decreases.
  • Post-Regulation for Switching Supplies: Cleans up and stabilizes the voltage output from switching power supplies.
  • Linear Regulation: Functions as a linear regulator in various electronic circuits requiring a 1.8V supply.
  • Microprocessor and Microcontroller Power Supplies: Provides a stable 1.8V power supply to microprocessors and microcontrollers.
  • Consumer Electronics: Used in various consumer electronic devices that require a stable 1.8V supply.

Features:

  • Low Dropout Voltage: Ensures stable output even with a minimal input-output voltage differential.
  • Fixed 1.8V Output Voltage: Provides a stable and precise 1.8V output.
  • Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator if it overheats, preventing damage.
  • High Accuracy: Provides precise voltage regulation.

Benefits:

  • Stable 1.8V Output: Provides a consistent 1.8V supply, ensuring proper operation of connected devices.
  • Protection Against Overload: Current limiting and thermal shutdown features protect against damage from overload conditions.
  • Ease of Use: Simple to implement with minimal external components.
  • Efficient Power Management: Reduces power loss due to its low dropout voltage.
  • Reliable Operation: Provides a stable and reliable 1.8V supply for sensitive electronic components.

Additional Details:

The AP1117D18L typically requires external capacitors for stability. The input capacitor should be placed close to the input pin, and the output capacitor should be placed close to the output pin. The datasheet provides detailed information on the selection of these components. This specific part is a fixed 1.8V regulator in a TO-252 package.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1259 $57.9140
1,125+ $0.1028 $115.6500
1,745+ $0.0993 $173.2785
2,385+ $0.0970 $231.3450
3,090+ $0.0936 $289.2240
4,110+ $0.0843 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess