EN
  • EN
  • DE

AD976BRSZ

Part No AD976BRSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 100 kSPS/200 kSPS BiCMOS A/D Converters | IC ADC 16BIT SAR 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Mounting Style SMD
Family Part Number AD976
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139263-AD976BRSZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD976BRSZ CAD Model

Description

AD976BRSZ Precision ADC by Analog Devices Inc.

The AD976BRSZ is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a renowned leader in precision signal processing technology. This ADC is designed to deliver exceptional accuracy and speed for demanding applications that require precise digital representation of analog signals.

Key Features

  • Resolution: 16-bit resolution provides a high level of detail in the digital output, making it suitable for applications that require precise measurements.
  • Sampling Rate: With a fast sampling rate, the AD976BRSZ can handle high-speed signals without compromising the integrity of the data.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC offers a balance between performance and power efficiency.
  • Single Supply Operation: The device operates from a single 5 V power supply, simplifying the power design of the system.
  • Input Voltage Range: The ADC accepts a flexible input voltage range, accommodating a variety of signal levels.
  • Interface: It features a user-friendly digital interface that allows for easy integration with microcontrollers and digital signal processors.

Applications

The AD976BRSZ is ideally suited for a wide range of applications, including:

  • Medical imaging systems
  • Instrumentation and control systems
  • Data acquisition systems
  • Battery-powered devices
  • Communication systems

Reliability and Quality

Analog Devices Inc. is committed to providing high-quality products, and the AD976BRSZ is no exception. It undergoes rigorous testing and quality assurance processes to ensure reliable performance in critical applications. The compact surface-mount package allows for efficient use of board space in dense electronic designs.

Ordering Information

The AD976BRSZ is available for order now. For detailed specifications, technical documents, and support resources, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess