EN
  • EN
  • DE

AD9775BSVZ

Part No AD9775BSVZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT DUAL 160MSPS 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Number of D/A Converters 2
Settling Time 11ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
INL/DNL (LSB) ±1.5, ±1
Temperature Range - Operating -40°C to 85°C
Case / Package 80-TQFP-EP (12x12)
Win Source Part Number 008632-AD9775BSVZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9775BSVZ CAD Model

Description

Product Overview: AD9775BSVZ from Analog Devices Inc.

The AD9775BSVZ is a high-performance, 14-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This particular model is part of the AD9775 series, which is known for its exceptional dynamic performance and versatility, making it an ideal choice for a wide range of demanding applications.

Key Features

  • High Resolution: The AD9775BSVZ offers a 14-bit resolution, providing fine detail in the analog output signal which is crucial for applications requiring high precision.
  • High-Speed Performance: With an update rate of up to 125 MSPS (mega samples per second), this DAC is well-suited for high-speed signal processing tasks.
  • Integrated Interpolation Filters: The device includes 2x, 4x, and 8x interpolation filters which reduce the complexity of the digital signal processing required upstream.
  • Flexible Clocking Options: The AD9775BSVZ supports a wide range of clocking configurations, including a PLL (Phase-Locked Loop) for easy clock synchronization.
  • Low Power Consumption: Efficiency is key in modern electronics, and this DAC is designed to operate with low power dissipation, making it suitable for power-sensitive applications.
  • Edge-Triggered Input Latches: These latches provide precise timing control and help to maintain signal integrity.

Applications

The AD9775BSVZ is versatile enough to be used in a variety of high-speed data conversion applications, including:

  • Wireless and wired broadband communication systems
  • Base station infrastructure
  • Instrumentation and control systems
  • Professional audio equipment
  • Medical imaging devices

Product Specifications

The AD9775BSVZ is packaged in a compact 48-lead LQFP (Low-profile Quad Flat Package), ensuring a small footprint on the printed circuit board (PCB). The device operates over an industrial temperature range, making it reliable in various environments. It also features a digital inverse sinc filter, a dual-port architecture, and a differential current output which can be configured for various modes of operation.

Quality and Reliability

Analog Devices Inc. is committed to maintaining the highest quality standards, and the AD9775BSVZ is no exception. It is designed to meet stringent requirements for performance, durability, and reliability, ensuring that it can handle the demands of critical systems without compromise.

You May Also Be Interested in

Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $123.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.1316 $60.1316
3+ $49.3393 $148.0179
4+ $47.7974 $191.1896
5+ $46.2554 $231.2770
7+ $44.7135 $312.9945
9+ $40.0877 $360.7893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess