EN
  • EN
  • DE

AD977AAN

Part No AD977AAN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 200KSPS 20-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 200k
Data Interface SPI
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Mounting Type Through Hole
Base Product Number AD977A
Standard Package 8 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556584-AD977AAN
Ultra Librarian 3D Model Ultra Librarian AD977AAN CAD Model

Description

Introducing the AD977AAN Precision ADC from Analog Devices Inc.

The AD977AAN is a state-of-the-art 16-bit Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC is part of their renowned data converter series, delivering exceptional accuracy and speed for a wide range of applications, including medical imaging, data acquisition systems, and industrial automation.

Key Features

  • High Resolution: With its 16-bit resolution, the AD977AAN provides a high degree of precision, ensuring that even the smallest signal variations are captured accurately.
  • Fast Conversion Rate: The device boasts a sample rate of up to 200 kSPS, making it an ideal choice for applications that require both high resolution and high speed.
  • Flexible Input Range: The AD977AAN features a user-selectable input range, offering versatility for different signal amplitudes and ensuring compatibility with various sensors and input signals.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power requirement, which is critical for portable and battery-powered devices.
  • Easy Interface: The device includes a parallel interface for straightforward connection to microprocessors and DSPs, facilitating easy integration into existing systems.
  • On-Chip Reference: An internal reference voltage enhances the stability and accuracy of the conversion process, reducing the need for external components.

Applications

The AD977AAN is a versatile ADC that can be used in various high-performance applications. Its precise conversion capabilities make it an excellent choice for:

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • High-speed Modems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD977AAN is no exception, as it is built to meet the highest standards, ensuring long-term performance and stability in demanding environments.

Whether you're designing a sophisticated medical device or an industrial control system, the AD977AAN from Analog Devices Inc. offers the precision and speed you need to achieve accurate and reliable data conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess