EN
  • EN
  • DE

IDT70V25L15PFG

Part No IDT70V25L15PFG
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 3.3V STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184222-IDT70V25L15PFG
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT70V25L15PFG CAD Model

Description

The IDT70V25L15PFG is a high-speed, low-power synchronous Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). This device is designed for applications requiring fast access times and low power consumption, making it suitable for a variety of memory-intensive tasks.

Applications:

  • High-performance computing systems
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP) applications
  • Cache memory in embedded systems
  • Data acquisition systems

Features:

  • High-speed access time: 15ns
  • Low power consumption: Designed for low power operation, reducing overall system power requirements.
  • Synchronous operation: Ensures predictable timing and simplifies system design.
  • Single 3.3V power supply: Operates from a single 3.3V supply, simplifying power distribution.
  • Available in a TQFP package: Enables efficient board layout and space utilization.
  • Input/Output pins are directly TTL-compatible.
  • Internal input resistors on all control inputs.

Benefits:

  • Improved system performance: Fast access times enable quicker data retrieval, enhancing overall system speed.
  • Reduced power consumption: Low power operation contributes to longer battery life in portable devices and lower energy costs in stationary systems.
  • Simplified system design: Synchronous operation and TTL-compatible I/O simplify integration with other system components.
  • Space-saving design: The TQFP package allows for efficient use of board space, enabling smaller system footprints.
  • Increased reliability: High-quality manufacturing processes ensure stable and reliable operation.

Additional Details:

The IDT70V25L15PFG is organized as [Specify Organization after research, e.g., 64K x 16]. It features a synchronous interface, meaning that all operations are synchronized to a clock signal. This ensures predictable timing and simplifies system design. The device also incorporates internal input resistors on all control inputs, further reducing the need for external components. The operating temperature range and storage temperature range should be considered for proper operation and storage.

This SRAM device is particularly well-suited for applications where high speed and low power are critical requirements. Its robust design and high-performance characteristics make it a reliable choice for demanding applications in computing, networking, and embedded systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess