EN
  • EN
  • DE

AD977AARZ

Part No AD977AARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SRL 200KSPS 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Sampling Rate 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 713371-AD977AARZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD977
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD977AARZ CAD Model

Description

Product Overview: AD977AARZ by Analog Devices Inc.

The AD977AARZ is a high-performance, low-power, 16-bit Analog-to-Digital Converter (ADC) brought to the market by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is part of the AD977 series and comes in a robust 28-pin SOIC package, designed to cater to a wide range of applications, including medical imaging, data acquisition systems, and industrial process control.

Key Features

  • Precision Conversion: With its 16-bit resolution, the AD977AARZ ensures accurate and reliable conversion of analog signals to digital, making it ideal for applications that require high precision and fidelity.
  • High-Speed Performance: The device boasts a conversion rate of up to 100 kSPS (kilo-samples per second), allowing for rapid data acquisition and processing in time-sensitive applications.
  • Single 5V Supply: Operating on a single 5V power supply, the AD977AARZ simplifies power management in systems and contributes to energy efficiency.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this ADC features a typical power consumption of just 35 mW, making it an excellent choice for portable and battery-operated devices.
  • Flexible Interface: The device includes a parallel interface, which can be configured for either straight binary or two's complement output, providing versatility in system design and integration.
  • On-Chip Sample-and-Hold: The integrated sample-and-hold circuit ensures that input signals are accurately captured, minimizing distortion and preserving the integrity of the data.
  • Industrial Temperature Range: The AD977AARZ operates over an extended temperature range of -40°C to +85°C, suitable for harsh environmental conditions.

Applications

The AD977AARZ is engineered to meet the demands of a variety of applications, making it a versatile component for system designers. Its high-speed, precision conversion capabilities make it an excellent choice for medical imaging systems, where the accuracy of data is paramount. Additionally, its robust performance is ideal for industrial process control, where reliable operation under varying temperatures and conditions is required. The low power consumption also makes it a preferred option for portable, battery-powered devices such as handheld meters and field instruments.

Overall, the AD977AARZ from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, ensuring that it remains a go-to ADC for designers who require the utmost in precision and quality.

You May Also Be Interested in

Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.4908 $110.9816
3+ $45.5313 $136.5939
4+ $44.1083 $176.4332
6+ $42.6853 $256.1118
7+ $41.2624 $288.8368
10+ $36.9935 $369.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess