EN
  • EN
  • DE

AD9831ASTZ

Part No AD9831ASTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 10BIT 25MHZ CMOS 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Resolution (Bits) 10 b
Master fclk 25MHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 2.97 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 172435-AD9831ASTZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in RF Communications, Test & Measurement, Sensing & Instrumentation, Medical
Ultra Librarian 3D Model Ultra Librarian AD9831ASTZ CAD Model

Description

AD9831ASTZ: A Precision Waveform Generator from Analog Devices Inc.

The AD9831ASTZ is a cutting-edge Direct Digital Synthesis (DDS) waveform generator from Analog Devices Inc., designed to produce high-quality sine, triangular, and square wave outputs. This versatile integrated circuit offers a wide range of features that make it an ideal choice for applications requiring precise signal generation such as signal processing, instrumentation, and communication systems.

At the heart of the AD9831ASTZ is a 10-bit DAC (Digital-to-Analog Converter) which ensures excellent waveform quality. The device is capable of generating waveforms at frequencies up to 25MHz (with a 25MHz clock) and it comes in a compact LQFP-48 (Low-profile Quad Flat Package) that saves valuable board space while providing ample functionality.

The AD9831ASTZ is programmable via a 3-wire serial interface, which allows for easy integration with microcontrollers and DSPs. This interface enables users to control various parameters such as frequency, phase, and waveform type, providing a high level of flexibility in waveform generation. The device also supports a frequency tuning word (FTW), which allows for fine frequency resolution.

One of the standout features of the AD9831ASTZ is its ability to generate waveforms with low power consumption. This makes it especially suitable for portable and battery-powered devices where power efficiency is crucial. Additionally, the device includes a power-down function that further reduces power consumption when the waveform generator is not in use.

For engineers and designers looking to implement a reliable and precise waveform generator, the AD9831ASTZ from Analog Devices Inc. is an excellent choice. Its combination of high performance, ease of use, and power efficiency makes it a versatile component in any signal generation application.

Key features of the AD9831ASTZ include:

  • Direct Digital Synthesis (DDS) technology
  • 10-bit DAC for high-quality output waveforms
  • Programmable via a 3-wire serial interface
  • Low power consumption with power-down function
  • Compact LQFP-48 packaging

Whether you're developing sophisticated medical equipment, precision measurement devices, or advanced communication systems, the AD9831ASTZ offers the performance and versatility needed to meet the demands of your application.

You May Also Be Interested in

Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator | IC DDS 5MHZ 10BIT 10LFCSP
Lowest to $16.7142
Analog Devices Inc.
50 MHz Direct Digital Synthesizer, Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $46.9173
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Lowest to $75.9847
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $9.5002
Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $8.7910
Analog Devices Inc.
IC DGTL MODULATOR W/DAC 44-MQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.8889 $55.8889
3+ $45.8575 $137.5725
4+ $44.4245 $177.6980
5+ $42.9914 $214.9570
7+ $41.5584 $290.9088
9+ $37.2593 $335.3337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess