EN
  • EN
  • DE

AD9833BRMZ-REEL7

Part No AD9833BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC WAVEFORM GEN PROG 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Resolution (Bits) 10 b
Master fclk 25MHz
Tuning Word Width (Bits) 28 b
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 008650-AD9833BRMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9833
Introduction Date April 22, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9833BRMZ-REEL7 CAD Model

Description

Product Overview: AD9833BRMZ-REEL7

The AD9833BRMZ-REEL7 is a highly integrated waveform generator produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to produce sine, triangular, and square wave outputs with high precision and stability. As a member of the Direct Digital Synthesis (DDS) family, the AD9833BRMZ-REEL7 offers a variety of features making it suitable for a wide range of applications including signal generation, wave shaping, and modulation.

Key Features and Benefits

  • Programmable Waveform Generation: The AD9833BRMZ-REEL7 can generate sine, triangular, and square waveforms, allowing for flexibility in various application requirements.
  • Digital Frequency Control: With a 28-bit frequency resolution, the device enables precise control over the output frequency, making it ideal for applications requiring fine frequency tuning.
  • Low Power Consumption: The device operates with a power supply ranging from 2.3V to 5.5V and features a power-down function, which significantly reduces power consumption when not in use.
  • Compact Size: Offered in a 10-lead MSOP (Mini Small Outline Package), the AD9833BRMZ-REEL7 is suitable for space-constrained applications.
  • Serial Interface: The inclusion of a 3-wire SPI-compatible serial interface facilitates easy integration into existing digital systems and microcontroller-based projects.

Applications

The versatility of the AD9833BRMZ-REEL7 makes it an excellent choice for a variety of applications, including:

  • Function generators
  • Portable instrumentation
  • Phase-locked loops (PLLs)
  • Test and measurement equipment
  • Frequency modulation and sweep

Product Packaging

The AD9833BRMZ-REEL7 is provided in a reel format, facilitating automated assembly processes and volume production. The REEL7 designation indicates that this product is supplied in a 7-inch reel, commonly used for surface-mount technology (SMT) components.

With its high level of integration and performance, the AD9833BRMZ-REEL7 from Analog Devices Inc. represents a robust solution for designers looking to incorporate reliable waveform generation into their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC DDS SYNTHESIZER CMOS 80-LQFP
Lowest to $49.0602
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
20 mW Power, 2.3 V to 5.5 V, 75 MHz Complete DDS
Lowest to $29.1137
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $7.1349
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
IC DDS QUADRATURE CMOS 80-LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4128 $52.0640
12+ $8.5439 $102.5268
19+ $8.2769 $157.2611
25+ $8.0099 $200.2475
33+ $7.7429 $255.5157
44+ $6.9419 $305.4436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,140 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess