EN
  • EN
  • DE
  • IT

AD9833BRMZRL7

Part No AD9833BRMZRL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Direct Digital Synthesis(DDS)
Manufacturer Analog Devices Inc.
Win Source Part Number 172436-AD9833BRMZRL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9833BRMZRL7 CAD Model

Description

AD9833BRMZRL7 - Programmable Waveform Generator

The AD9833BRMZRL7 is a highly integrated waveform generator from Analog Devices Inc., designed to produce sine, triangular, and square wave outputs with a high level of precision and flexibility. This compact, surface-mount device comes in a 10-lead MSOP package and is an ideal solution for applications requiring a programmable waveform generator with a small footprint.

Key Features:

  • Digital Programmability: The AD9833BRMZRL7 offers digital programmability via a 3-wire serial interface, allowing for easy integration into a variety of digital systems. The frequency, phase, and waveform type can be controlled through software, providing a versatile solution for generating complex waveforms.
  • High Resolution: With a 28-bit resolution frequency register, the AD9833BRMZRL7 can produce waveforms with a very fine frequency resolution, making it suitable for precision signal generation in applications such as test and measurement equipment, clock generators, and PLLs.
  • Low Power Consumption: Designed for low power consumption, this device operates on a power supply ranging from 2.3V to 5.5V, making it a great choice for battery-powered applications and portable devices.
  • On-Chip Frequency Registers: The device includes on-chip frequency registers that allow for seamless frequency changes, which is particularly useful in frequency hopping or sweep applications.
  • Flexible Output Options: The AD9833BRMZRL7 can output sine, triangular, and square waves, providing the flexibility needed for various applications without the need for additional hardware.

Applications:

The AD9833BRMZRL7's programmability and versatility make it well-suited for a broad range of applications, including:

  • Function generators
  • Portable instrumentation
  • Liquid and gas flow measurement
  • Environmental monitoring systems
  • Communications systems
  • Medical equipment

With its robust feature set and ease of use, the AD9833BRMZRL7 from Analog Devices Inc. is a powerful component for designers who require a reliable and programmable waveform generation solution. Its integration capabilities and low power consumption make it an excellent choice for both complex industrial systems and simple DIY projects alike.

You May Also Be Interested in

Analog Devices Inc.
CMOS Complete DDS | IC DDS 25MHZ 10BIT 16TSSOP
Lowest to $24.9366
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $14.2557
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
IC DDS DAC 10BIT 1GSPS 100-TQFP
Lowest to $116.1204
Analog Devices Inc.
IC DDS 1GHZ 14BIT 64LFCSP
Lowest to $157.8948
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $23.4712

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess