EN
  • EN
  • DE

AD9850BRSZ

Part No AD9850BRSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS SYNTHESIZER CMOS 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Resolution (Bits) 10 b
Master fclk 125MHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 008654-AD9850BRSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Clock & Timing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian AD9850BRSZ CAD Model

Description

Analog Devices AD9850BRSZ DDS Signal Generator IC

The AD9850BRSZ is a highly versatile Direct Digital Synthesis (DDS) device designed by Analog Devices Inc., a leading innovator in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact and efficient integrated circuit is capable of generating a stable and precise frequency and phase-programmable sine and square wave outputs from a single clock input.

Key Features

  • Frequency Range: The AD9850BRSZ offers a wide frequency range up to 125 MHz, making it suitable for a variety of applications that require a stable and accurate signal source.
  • High Resolution: With its 32-bit frequency tuning word, the device allows for fine frequency resolution, ensuring that users can generate precise frequencies for their specific needs.
  • Programmable Phase: Users can program the phase of the output signal with a 5-bit resolution, providing additional flexibility for phase-sensitive applications.
  • Digital Interface: The serial or parallel loading format enables easy interfacing with microprocessors or microcontrollers, facilitating integration into digital systems.
  • Low Power Consumption: Operating with a 5V power supply, the AD9850BRSZ is designed for energy-efficient operation, which is crucial for portable and battery-powered devices.
  • Compact Form Factor: The device comes in a 28-pin SSOP (Shrink Small Outline Package) that is conducive to space-constrained applications.

Applications

The AD9850BRSZ is commonly used in a wide array of applications, including:

  • Function generators
  • Wireless communication systems
  • Signal recovery and processing
  • Test and measurement equipment
  • Frequency modulation (FM) and amplitude modulation (AM) synthesis

With its high level of integration and performance, the AD9850BRSZ from Analog Devices Inc. is an ideal choice for engineers and designers looking to implement a reliable and precise signal source in their electronic designs. Its versatility and ease of use ensure that it continues to be a preferred component for a multitude of signal generation tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP
Need more? Email Us
Analog Devices Inc.
2.5 GSPS Direct Digital Synthesizer with 12-Bit DAC | IC DDS 16B 2.5GHZ 88LFCSP
Lowest to $679.1045
Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator
Lowest to $7.7821
Analog Devices Inc.
50 MHz CMOS Complete DDS | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $27.2727
Analog Devices Inc.
Lowest to $17.4264
Analog Devices Inc.
IC DDS DAC 10BIT 50MHZ 48-TQFP
Lowest to $26.0037
Analog Devices Inc.
IC DDS 25MHZ 10BIT 48LQFP / Direct Digital Synthesis IC 10 b 25 MHz 32 b Tuning 48-LQFP (7x7)
Lowest to $16.7142
Analog Devices Inc.
NETWORK ANALYZER 12B 1MSP 16SSOP
Lowest to $23.4332
Analog Devices Inc.
Programmable Frequency Scan Waveform Generator | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $16.3213

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8742 $53.7484
5+ $22.0506 $110.2530
8+ $21.3615 $170.8920
10+ $20.6724 $206.7240
13+ $19.9834 $259.7842
17+ $17.9161 $304.5737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess