EN
  • EN
  • DE

5962-8982402PA

Part No 5962-8982402PA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF 8CERDIP / Voltage Reference IC V 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Active
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number 5962-8982402
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 907590-5962-8982402PA
Ultra Librarian 3D Model Ultra Librarian 5962-8982402PA CAD Model

Description

Product Overview: 5962-8982402PA by Analog Devices Inc.

The 5962-8982402PA, from the renowned manufacturer Analog Devices Inc., stands as a testament to the company's commitment to producing high-quality, reliable electronic components. This particular product is designed to meet the rigorous demands of advanced electronic systems, providing a robust solution for a variety of applications.

Key Features

  • High Precision: The 5962-8982402PA is engineered for precise performance, ensuring accurate signal processing and control in critical applications.
  • Durability: Built to withstand harsh environments, this component is suitable for use in military and aerospace applications, where reliability is paramount.
  • Temperature Range: It operates effectively across a wide temperature range, maintaining stability and functionality under extreme conditions.
  • Compliance: This product complies with the stringent standards required for defense and aerospace components, ensuring compatibility and safety in sensitive systems.

Applications

The versatility of the 5962-8982402PA allows it to be integrated into a multitude of systems, including but not limited to:

  • Avionics and onboard systems
  • Space exploration instruments
  • Defense communication equipment
  • Navigation and guidance systems

Quality Assurance

Analog Devices Inc. is known for its unwavering dedication to quality. The 5962-8982402PA is subject to rigorous testing and quality control measures, ensuring that each component meets the highest standards of performance and reliability.

Technical Specifications

Parameter Value Manufacturer Analog Devices Inc. Part Number 5962-8982402PA Product Category Electronic Components Application Military/Aerospace

For detailed product specifications, technical data, and ordering information, please refer to the official Analog Devices Inc. product datasheet or contact customer support for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.2632 $74.2632
2+ $60.9339 $121.8678
3+ $59.0297 $177.0891
5+ $57.1256 $285.6280
6+ $55.2214 $331.3284
7+ $49.5088 $346.5616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess