EN
  • EN
  • DE

AD9882AKSTZ-140

Part No AD9882AKSTZ-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100LQFP / Video Interface 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Video
Interface Analog, DVI
Voltage - Supply 3.15V ~ 3.45V
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD9882
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 40502-AD9882AKSTZ-140
Ultra Librarian 3D Model Ultra Librarian AD9882AKSTZ-140 CAD Model

Description

Product Overview: AD9882AKSTZ-140 by Analog Devices Inc.

The AD9882AKSTZ-140 is a high-performance, integrated digital/analog interface chip designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This versatile interface IC is specifically engineered to facilitate the smooth conversion and processing of analog and digital video signals in a wide range of display applications, including computer monitors, digital projectors, and high-definition televisions.

At the core of the AD9882AKSTZ-140 is a sophisticated 140 MSPS (mega-samples per second) analog-to-digital converter (ADC) that ensures rapid and accurate digitization of analog RGB or YPbPr video signals. This high sampling rate makes it perfectly suited for handling resolutions up to UXGA (1600x1200) at 60Hz, as well as HDTV resolutions up to 1080p, delivering crisp and clear images.

The device comes in a compact LQFP-100 (Low-profile Quad Flat Package) form factor, designated by the "STZ" in its product name, which allows for efficient space utilization on PCBs (Printed Circuit Boards). The "140" in its name indicates the maximum conversion rate of 140 MSPS, highlighting its high-speed capabilities.

Key features of the AD9882AKSTZ-140 include:

  • Integrated triple ADC with PLL (Phase-Locked Loop)
  • 5 V tolerant TTL inputs for easy interfacing
  • Programmable gain, offset, and clamp control for each channel
  • Support for sync processing for both SOG (Sync-On-Green) and separate H/V (Horizontal/Vertical) syncs
  • DDC (Display Data Channel) support for plug-and-play functionality
  • Low power consumption and power-down mode for energy efficiency

The device also features a digital PLL that locks to the pixel frequency of the incoming graphics signal, which is essential for maintaining signal integrity and image stability. The inclusion of an on-chip PLL reduces external component count, thereby simplifying design and reducing overall system cost.

For developers and designers looking for a robust and reliable solution for video signal processing, the AD9882AKSTZ-140 from Analog Devices Inc. offers a perfect blend of performance, integration, and versatility. Its high-speed operation, combined with its comprehensive feature set, makes it an ideal choice for advanced video applications where quality and reliability are paramount.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9263 $97.8526
3+ $40.1447 $120.4341
5+ $38.8902 $194.4510
7+ $37.6357 $263.4499
8+ $36.3811 $291.0488
11+ $32.6176 $358.7936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 527 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess