EN
  • EN
  • DE

AD9884AKSZ-140

Part No AD9884AKSZ-140
Manufacturer Analog Devices Inc.
Catalog PMIC - Display Drivers
Description IC ANLG INTERFC 140MSPS 128-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Display Type LCD
Operating Supply Current 135mA
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 128-MQFP (14x20)
Win Source Part Number 008662-AD9884AKSZ-140
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9884AKSZ-140 CAD Model

Description

AD9884AKSZ-140: High-Performance Analog-to-Digital Interface IC

The AD9884AKSZ-140 is a premier analog-to-digital interface chip designed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is specifically engineered to cater to the needs of high-resolution display applications, such as desktop monitors, projectors, and advanced television screens. The AD9884AKSZ-140 is renowned for its ability to provide a seamless and high-quality conversion of analog signals into digital form, ensuring that visual data is presented with utmost clarity and precision.

At the core of the AD9884AKSZ-140's functionality is its 140 MSPS (mega-samples per second) sampling rate, which makes it capable of supporting a wide range of video formats and resolutions. This high-speed analog-to-digital converter (ADC) includes a triple-channel architecture, allowing it to process red, green, and blue (RGB) signals concurrently, which is essential for full-color video reproduction.

The device is equipped with an on-chip PLL (Phase Locked Loop) that simplifies the system design by reducing the number of external components required for operation. The PLL is instrumental in generating a pixel clock from the HSYNC signal, which is critical for synchronizing the sampling of input video data. Additionally, the AD9884AKSZ-140 features a flexible interface with both digital and analog inputs, accommodating various types of video sources.

With its integrated clamp and gain control, the AD9884AKSZ-140 is adept at optimizing the dynamic range of the input signal, thus enhancing the overall image quality. Moreover, this IC includes a sync processor that supports both composite and separate sync signals, providing designers with the versatility to work with different video standards.

The AD9884AKSZ-140 is available in a compact QFP (Quad Flat Package) form factor, making it an ideal choice for space-constrained applications. Its robust design ensures reliable performance over a wide temperature range, making it suitable for industrial-grade display systems.

For developers and designers looking for a high-performance ADC solution that combines functionality and reliability, the AD9884AKSZ-140 from Analog Devices Inc. stands out as an exemplary choice. It delivers the high-speed, accurate video signal conversion necessary for today's sophisticated digital display technology.

You May Also Be Interested in

Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SO
Lowest to $0.9408
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3804 $82.1412
6+ $22.4659 $134.7954
8+ $21.7648 $174.1184
11+ $21.0626 $231.6886
15+ $20.3603 $305.4045
19+ $18.2536 $346.8184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess