Product Overview: AD8047ARZ-REEL7
The AD8047ARZ-REEL7 is a high-performance, voltage feedback amplifier designed and manufactured by Analog Devices Inc., an industry leader in high-performance semiconductors. This component is part of the AD8047 series and is particularly well-suited for applications requiring high speed and low distortion. It is commonly used in professional video electronics, test equipment, and active filters, among other demanding applications.
Key Features
- High Speed: The AD8047ARZ-REEL7 boasts a fast settling time, making it ideal for applications that require quick response times and high bandwidth.
- Low Distortion: This amplifier provides exceptional signal fidelity with low harmonic distortion, ensuring clear and accurate signal amplification.
- Versatility: With its wide supply voltage range and output swing, the AD8047ARZ-REEL7 is versatile enough to fit a variety of design needs.
- Stability: It is designed to be stable over a range of load conditions, making it a reliable choice for consistent performance.
Product Specifications
| Parameter |
Value |
| Amplifier Type |
Voltage Feedback |
| Number of Circuits |
1 |
| Slew Rate |
3000 V/µs |
| Gain Bandwidth Product |
160MHz |
| Operating Temperature |
-40°C ~ 85°C |
| Mounting Type |
Surface Mount |
| Package / Case |
8-SOIC (0.154", 3.90mm Width) |
| Supplier Device Package |
8-SOIC |
Applications
The AD8047ARZ-REEL7 is a versatile amplifier that can be used in a wide range of applications, including:
- Professional Video Equipment
- Test and Measurement Systems
- Active Filters and Signal Conditioning
- Data Acquisition Systems
- High-Speed Communications
With its robust design and high-performance specifications, the AD8047ARZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient voltage feedback amplifier for their high-speed applications.