EN
  • EN
  • DE

AD9888AKSZ205

Part No AD9888AKSZ205
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043331-AD9888AKSZ205
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9888AKSZ205 CAD Model

Description

Product Overview: AD9888AKSZ205 by Analog Devices Inc.

The AD9888AKSZ205 is a high-performance, mixed-signal front-end (MxFE) integrated circuit designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is part of their comprehensive portfolio of components that cater to a wide range of electronic applications, particularly in the realm of video and image processing.

Key Features

  • High-Quality Analog-to-Digital Conversion: With its advanced ADC technology, the AD9888AKSZ205 ensures precise conversion of analog signals to digital, preserving the integrity of the original signal.
  • Wide Dynamic Range: The device supports a wide dynamic range, making it suitable for applications that require high-quality video capture, such as medical imaging and industrial inspection.
  • Flexible Input Interface: It accommodates various video input formats, offering versatility for designers to interface with different types of video sources.
  • Low Power Consumption: Designed for efficiency, the AD9888AKSZ205 operates with low power consumption, which is critical for portable and battery-powered devices.
  • Compact Package: The device comes in a space-saving package, making it ideal for applications where PCB real estate is at a premium.

Applications

The AD9888AKSZ205 is ideal for a variety of high-speed imaging applications, including:

  • Medical Imaging Systems
  • Industrial Inspection Equipment
  • High-Definition Video Cameras
  • Surveillance Systems
  • Advanced Television and Set-Top Boxes

Technical Specifications

The AD9888AKSZ205 boasts impressive technical specifications that underscore its performance capabilities:

  • Input Formats: Supports multiple video input standards
  • Resolution: Capable of handling high-resolution video signals
  • Interface: Features a digital interface for easy integration with other system components
  • Package: Available in a compact, surface-mount package for space-constrained applications

With its robust feature set and flexible design, the AD9888AKSZ205 from Analog Devices Inc. is an excellent choice for designers looking to incorporate high-quality video and image processing capabilities into their products.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Generic
Need more? Email Us
Amic
Lowest to $2.1666
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
Lowest to $0.0863

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess