EN
  • EN
  • DE

2SK2542

Part No 2SK2542
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description N CHANNEL MOS TYPE (HIGH SPEED, HIGH VOLTAGE SWITCHING, SWITCHING REGULATOR APPLICATIONS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1127305-2SK2542
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2542 CAD Model

Description

The 2SK2542 is an N-channel MOS Field Effect Transistor (MOSFET) from Toshiba Semiconductor and Storage. It's designed for high-voltage switching applications, particularly in power supplies and motor control circuits. This MOSFET features a low on-resistance and a high breakdown voltage, making it suitable for demanding applications requiring efficient and reliable power switching.

Applications:

  • Switching Power Supplies
  • Motor Control
  • DC-DC Converters
  • High Voltage Switching Circuits
  • Plasma Display Panels (PDPs)

Features:

  • N-Channel MOSFET
  • High Breakdown Voltage (VDSS)
  • Low On-Resistance (RDS(on))
  • Avalanche Rated
  • Isolated Package (depending on variant)

Benefits:

  • Efficient Power Switching: Low RDS(on) minimizes power loss, leading to improved efficiency.
  • Reliable Operation: High breakdown voltage provides a safety margin in high-voltage applications.
  • Robust Design: Avalanche rating ensures tolerance to voltage transients and inductive loads.
  • Simplified Thermal Management: Low on-resistance reduces heat generation, simplifying cooling requirements.
  • Isolation (in certain packages): Provides electrical isolation between the control circuit and the power circuit.

Additional Details:

Key specifications for the 2SK2542 include the drain-source voltage (VDSS), gate-source voltage (VGSS), continuous drain current (ID), and total power dissipation (PD). Consult the Toshiba datasheet for precise electrical characteristics, thermal resistance, and package dimensions. The gate threshold voltage (VGS(th)) is critical for determining the gate drive requirements. Careful consideration of the gate drive circuitry is necessary to achieve optimal switching performance and prevent damage to the MOSFET. Different package styles may be available, impacting thermal performance and mounting requirements. The 2SK2542 is commonly employed in applications demanding both high voltage and efficient switching, making it a popular choice for power supply designers and motor control engineers. Understanding the device's safe operating area (SOA) is crucial for ensuring reliable operation under various load conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
ON Semiconductor
Lowest to $7.9822
Texas Instruments
Lowest to $12.6416
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess