EN
  • EN
  • DE

AD9888KSZ-140

Part No AD9888KSZ-140
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC FLAT PANEL INTERFACE 128-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications Graphic Cards, VGA Interfaces
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 128-MQFP (14x20)
Mounting Surface Mount
Win Source Part Number 039111-AD9888KSZ-140
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9888KSZ-140 CAD Model

Description

AD9888KSZ-140: High-Performance Analog-to-Digital Converter

The AD9888KSZ-140 is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This particular model offers a blend of performance, flexibility, and reliability, making it an ideal choice for a variety of demanding applications such as medical imaging, communication systems, and video processing.

Key Features:

  • High-Speed Operation: The AD9888KSZ-140 operates at a conversion rate of 140 MSPS (mega samples per second), providing rapid data acquisition for real-time processing applications.
  • Resolution: It features a 14-bit resolution, ensuring high-fidelity signal conversion with excellent dynamic range.
  • Integrated PLL: The device includes a Phase-Locked Loop (PLL) that simplifies system design by reducing the number of external components required for clock generation.
  • Flexible Input Range: The ADC supports a wide variety of input ranges, making it adaptable to different signal amplitudes without external scaling circuits.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9888KSZ-140 minimizes power consumption, which is crucial for portable and battery-operated devices.
  • Interface Options: It provides a parallel LVDS (Low-Voltage Differential Signaling) output interface, facilitating high-speed data transfers while maintaining signal integrity.

Applications:

The AD9888KSZ-140's versatility makes it suitable for a broad range of applications, including:

  • Medical Imaging Systems
  • Digital Cameras and Video Capture Devices
  • Test and Measurement Equipment
  • High-Definition Televisions (HDTVs)
  • Professional Video Editing and Processing Systems

With its robust feature set, the AD9888KSZ-140 from Analog Devices Inc. offers designers a powerful solution for converting analog signals into digital data with precision and speed. Its integration capabilities and performance specifications make it a top choice for engineers looking to enhance their system designs with a reliable and efficient ADC.

For more detailed information, datasheets, and application notes, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess