EN
  • EN
  • DE

AD9889BBSTZ-80

Part No AD9889BBSTZ-80
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description High Performance HDMI/DVI Transmitter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type HDMI, DVI Transmitter
Applications Recorders, Set-Top Boxes
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 1139347-AD9889BBSTZ-80
Manufacturer Homepage www.analog.com
Family Name AD9889B
Introduction Date November 30, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9889BBSTZ-80 CAD Model

Description

The AD9889BBSTZ-80 from Analog Devices Inc. is a high-definition multimedia interface (HDMI) IC that is designed to meet the needs of high-speed digital data transmission in modern multimedia applications. This advanced interface IC is capable of integrating audio and video interfaces with unparalleled efficiency and reliability.

Key Features:

  • High-Definition Support: It supports HDMI 1.3 specifications, capable of transmitting deep color and high-resolution audio and video signals, ensuring compatibility with the latest multimedia devices.
  • Integrated Audio Support: This IC includes an integrated I2S and S/PDIF audio interface, allowing for the seamless transmission of high-quality digital audio signals alongside video.
  • High Data Rates: With a maximum TMDS (Transition Minimized Differential Signaling) clock frequency of 165 MHz, it is suitable for high-resolution video formats, including 1080p and UXGA.
  • Low Power Consumption: Designed for efficiency, the AD9889BBSTZ-80 operates with a low power consumption, making it ideal for portable and power-sensitive applications.
  • Enhanced Security: It incorporates HDCP (High-bandwidth Digital Content Protection) 1.3, ensuring secure transmission of digital content.
  • Compact Packaging: The device comes in an LQFP-80 (Low-profile Quad Flat Package) form factor, which is suitable for space-constrained applications.

Applications:

The AD9889BBSTZ-80 is highly versatile and can be used in a wide array of applications. It is particularly suitable for:

  • Digital video cameras and recorders
  • Home theater systems
  • Video projectors
  • High-definition televisions (HDTVs)
  • Professional broadcasting equipment
  • Video conferencing systems

With its robust design and cutting-edge technology, the AD9889BBSTZ-80 HDMI Interface IC from Analog Devices Inc. is the perfect solution for developers looking to integrate high-quality audio and video transmission capabilities into their products. Whether for consumer electronics or professional AV systems, this IC delivers performance and reliability that can be counted on.

You May Also Be Interested in

Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess