EN
  • EN
  • DE

AD9901TQ/883

Part No AD9901TQ/883
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Ultrahigh Speed Phase/Frequency Discriminator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139350-AD9901TQ/883
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9901TQ/883 CAD Model

Description

The AD9901TQ/883 is a high-performance, precision integrated circuit from Analog Devices Inc., specifically designed to meet the rigorous standards of military and aerospace applications. This product is part of the Analog Devices' esteemed 883 series, which ensures that each component meets the stringent requirements of the MIL-STD-883 standard.

Key Features

  • High Precision: The AD9901TQ/883 offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Durability: Built to withstand extreme environmental conditions, this product can operate reliably in a wide range of temperatures and is resistant to the mechanical stresses associated with aerospace and defense deployments.
  • Longevity: The robust manufacturing process ensures a long operational life, which is essential for systems that require extended service periods without maintenance.
  • Compliance: Fully compliant with MIL-STD-883 standards, the AD9901TQ/883 is guaranteed to meet the quality and reliability expectations for military-grade components.

Applications

The AD9901TQ/883 is ideally suited for use in a variety of high-stakes environments and applications, including:

  • Avionic systems
  • Space exploration equipment
  • Military communication devices
  • Navigation and radar systems
  • Missile and defense technology

Technical Specifications

With its robust design and superior performance, the AD9901TQ/883 features a range of technical specifications that make it a top choice for mission-critical applications:

  • Supply Voltage: Specified for optimal performance
  • Operating Temperature Range: Extensive range to ensure reliability under extreme conditions
  • Package Type: Hermetically sealed to protect against environmental factors
  • Quality Level: MIL-STD-883 class B or class S

For detailed technical specifications, please refer to the official datasheet provided by Analog Devices Inc.

Ordering Information

To purchase the AD9901TQ/883 or to request samples, please contact Analog Devices Inc. or an authorized distributor. Ensure to specify the '883' suffix to indicate the military-grade product classification.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.3342 $107.3342
2+ $103.8715 $207.7430
3+ $100.4099 $301.2297
4+ $90.0230 $360.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess