EN
  • EN
  • DE

AD9901TQ/883B

Part No AD9901TQ/883B
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE/FREQ DISCRIMINTR 14CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Digital Phase/Frequency Discriminator
Input CMOS, ECL, TTL
Output CMOS, ECL, TTL
Differential - Input and Output Yes/Yes
Maximum Input Frequency 200MHz
Supply Voltage - Operating 5V
Mounting Through Hole
Case / Package 14-CDIP
Win Source Part Number 172494-AD9901TQ/883B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9901TQ/883B CAD Model

Description

The AD9901TQ/883B is a high-performance, precision analog microprocessor developed by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to meet the rigorous standards of military and aerospace applications, as indicated by its '/883B' suffix which denotes compliance with the stringent MIL-STD-883B standard.

Key Features

  • High Precision: The AD9901TQ/883B delivers exceptional accuracy and stability, making it an ideal choice for critical applications where precision is paramount.
  • Durability: Built to withstand extreme environments, this device operates reliably under conditions of high vibration, temperature extremes, and humidity.
  • Extended Temperature Range: The device is characterized for operation across a wide temperature range, ensuring performance in diverse operational scenarios.

Applications

With its robust design and precise operation, the AD9901TQ/883B is perfectly suited for a variety of high-stakes applications, including:

  • Avionics and aerospace systems
  • Military equipment and weaponry
  • Spacecraft and satellite subsystems
  • High-reliability computing systems

Technical Specifications

The AD9901TQ/883B incorporates advanced technology to deliver top-notch performance. Here are some of its technical highlights:

  • Robust analog processing capabilities
  • Compliance with MIL-STD-883B military standards
  • Operational across a broad temperature range

Quality and Reliability

Analog Devices Inc. is committed to providing products that not only meet but exceed quality and reliability expectations. The AD9901TQ/883B is a testament to this commitment, with its adherence to military specifications and the company's rigorous testing protocols to ensure it performs under the most demanding conditions.

For more detailed information and to view datasheets, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.5458 $93.5458
2+ $90.6225 $181.2450
3+ $87.6992 $263.0976
4+ $84.7758 $339.1032
5+ $76.0059 $380.0295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess