EN
  • EN
  • DE

AD9910BSVZ

Part No AD9910BSVZ
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description Direct Digital Synthesizer 1000MHz 1-DAC 14bit Parallel/Serial 100-Pin TQFP EP Tray / IC DDS 1GSPS 14BIT PAR 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Resolution (Bits) 14 b
Master fclk 1GHz
Tuning Word Width (Bits) 32 b
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-TQFP-EP (14x14)
Win Source Part Number 084802-AD9910BSVZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in RF Communications, Test & Measurement, Fibre Optics
Family Name AD9910
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9910BSVZ CAD Model

Description

Analog Devices AD9910BSVZ Direct Digital Synthesizer

The AD9910BSVZ is a state-of-the-art Direct Digital Synthesizer (DDS) from the renowned manufacturer Analog Devices Inc. This high-performance component is designed to deliver complex waveforms with high precision and agility, suitable for a wide range of applications including communications, test and measurement equipment, and radar systems.

Key Features:

  • High-Speed DAC: The AD9910BSVZ boasts a 1 GSPS (Giga Samples Per Second) 14-bit DAC, ensuring high-speed and high-resolution signal generation.
  • Programmable Output: Users can program the output waveform with great flexibility, thanks to the device's advanced digital signal processing capabilities.
  • Frequency Agility: The DDS technology enables rapid frequency hopping and fine frequency tuning, which is critical for applications that require precise control over signal generation.
  • Phase and Amplitude Control: The device offers independent phase and amplitude control, providing the user with the ability to generate complex modulation schemes.
  • Integrated RAM: It includes an integrated RAM for complex waveform storage, which can be used for pattern playing or waveform shaping.

Applications:

  • Wireless communications including base stations and software-defined radio
  • Precision signal generation for test and measurement equipment
  • High-resolution imaging systems such as radar and medical imaging
  • Electronic warfare and defense systems

Product Specifications:

The AD9910BSVZ operates over an industrial temperature range and comes in a compact 100-lead LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications. The device requires a single 1.8V power supply and offers a power-down mode to conserve energy when not in use.

With its high-speed performance, programmable features, and versatile applications, the AD9910BSVZ from Analog Devices Inc. is a top-tier solution for designers who need reliable and precise waveform generation in their advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Low Power, 12.65 mW, 2.3 V to 5.5 V Programmable Waveform Generator | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $8.3158
Analog Devices Inc.
IC DDS DAC 14BIT 400MSPS 48-TQFP
Lowest to $49.7914
Analog Devices Inc.
IC DDS 14BIT DAC 1.8V 48-TQFP
Lowest to $23.5147
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $6.2874
Analog Devices Inc.
COMSPACE 3.5 GSPS DDS W/UPCONVER
Need more? Email Us
Analog Devices Inc.
1 GSPS, 14-Bit, 3.3 V CMOS Direct Digital Synthesizer | IC DDS 1GSPS 14BIT PAR 100TQFP
Lowest to $150.2991
Analog Devices Inc.
IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $17.4627
Analog Devices Inc.
IC DDS 3GHZ 14BIT 48LFCSP
Lowest to $83.0060
Analog Devices Inc.
Low Power, 8.5 mW, 2.3 V to 5.5 V, Programmable Waveform Generator
Lowest to $7.1349

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.1883 $119.1883
2+ $115.3435 $230.6870
3+ $111.4987 $334.4961
4+ $99.9644 $399.8576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess