EN
  • EN
  • DE

AD9941BSTZRL

Part No AD9941BSTZRL
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC PROCESSOR SIGNAL 14BIT 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Imaging Signal Processor
Applications Digital Camera
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 767675-AD9941BSTZRL
Popularity Medium
Supply and Demand Status Limited
Family Name AD9941
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9941BSTZRL CAD Model

Description

Analog Devices Inc. AD9941BSTZRL: High-Performance CCD Signal Processor

The AD9941BSTZRL, from the renowned semiconductor manufacturer Analog Devices Inc., is a cutting-edge CCD (Charge-Coupled Device) signal processor designed for high-resolution imaging applications. This integrated circuit is tailored to provide advanced signal processing capabilities for a wide range of imaging devices such as digital cameras, scanners, and industrial vision systems.

At the heart of the AD9941BSTZRL lies its ability to deliver high-quality image acquisition through an integrated 14-bit analog-to-digital converter (ADC) that ensures precise and accurate image data conversion. The device features low noise, high dynamic range, and a flexible interface, making it an ideal choice for professional-grade imaging solutions where image clarity and detail are paramount.

Key features of the AD9941BSTZRL include:

  • High-Performance Signal Processing: The device offers an exceptional signal-to-noise ratio, which is critical for capturing images with fine detail in both bright and dark areas.
  • 14-Bit ADC: The high-resolution ADC provides accurate digitization of the analog signal, preserving the integrity of the image data.
  • Correlated Double Sampling (CDS): This feature reduces the sensor noise that can occur during the pixel reset phase, improving the overall image quality.
  • Programmable Gain Amplifier (PGA): The PGA allows for fine-tuning of the sensor signal, enabling optimization for different lighting conditions and sensor types.
  • Flexible Interface: The device supports a variety of interface options, ensuring compatibility with a broad range of microprocessors and DSPs.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9941BSTZRL is suitable for battery-operated devices where power management is critical.

The AD9941BSTZRL comes in a compact, surface-mount package that is compatible with automated assembly processes, making it easy to integrate into OEM designs. Its robust design and reliable performance make it a preferred choice for manufacturers looking to enhance the imaging capabilities of their products.

With its advanced features and proven performance, the AD9941BSTZRL from Analog Devices Inc. represents a premier solution for anyone seeking to incorporate high-end CCD signal processing into their imaging systems.

You May Also Be Interested in

Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Infineon Technologies
Lowest to $9.8383
Infineon Technologies
Lowest to $91.3963

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess