EN
  • EN
  • DE

AD9970BCPZ

Part No AD9970BCPZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description 14-Bit CCD Signal Processor with Precision Timing Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type CCD Signal Processor
Applications HDTV, MPEG, Image Processing
Mounting SMD
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (5x5)
Win Source Part Number 1139372-AD9970BCPZ
Manufacturer Homepage www.analog.com
Family Name AD9970
Introduction Date March 21, 2007
ECCN EAR99
Country of Origin Singapore, Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9970BCPZ CAD Model

Description

AD9970BCPZ: High-Performance CCD Signal Processor

The AD9970BCPZ is a cutting-edge CCD signal processor designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This integrated circuit is specifically tailored for advanced image sensor applications, offering a comprehensive solution for processing signals from charge-coupled devices (CCDs).

The AD9970BCPZ features a precision 14-bit analog-to-digital converter (ADC) that ensures high-fidelity image capture, making it ideal for a wide range of imaging applications, including medical imaging, industrial inspection, and high-end photography. With its high-speed capabilities, the AD9970BCPZ can handle the demands of fast frame rate and high-resolution imaging systems.

This processor comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the PCB and is designed for surface mount technology, providing ease of integration into existing and new designs. The package is optimized for thermal performance, ensuring reliable operation even under high processing loads.

Key features of the AD9970BCPZ include:

  • Correlated double sampling (CDS) that reduces sensor noise and improves image quality
  • Programmable gain amplifier (PGA) for optimizing dynamic range
  • Low-noise preamplifier for improved signal-to-noise ratio
  • On-chip voltage references and timing drivers to reduce external component count
  • Flexible interface options, including SPI and LVDS outputs, for easy integration with other system components
  • Power management features that reduce power consumption during idle periods

With its robust feature set, the AD9970BCPZ provides designers with a versatile and efficient solution for CCD signal processing. Whether used in scientific instrumentation or consumer electronics, this processor delivers the performance and quality expected from Analog Devices Inc. The integration of multiple functions into a single chip not only simplifies system design but also enhances overall system reliability and performance.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales and support representatives.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6186 $53.0930
12+ $8.7127 $104.5524
18+ $8.4405 $151.9290
25+ $8.1682 $204.2050
32+ $7.8959 $252.6688
43+ $7.0791 $304.4013
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess