EN
  • EN
  • DE

AD9974BBCZRL

Part No AD9974BBCZRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCDSP DUAL 14BIT 100CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type CCD Signal Processor, 14-Bit
Input Type Logic
Output Type Logic
Operating Supply Current 55mA
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 100-CSBGA (9x9)
Win Source Part Number 172520-AD9974BBCZRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9974BBCZRL CAD Model

Description

The AD9974BBCZRL is a high-performance, mixed-signal front-end (MxFE) integrated circuit from the renowned manufacturer, Analog Devices Inc. This advanced component is designed to cater to a plethora of imaging applications, emphasizing precision and efficiency in data acquisition and processing.

Key Features

  • High-Speed Operation: The AD9974BBCZRL is engineered to support rapid data processing, making it suitable for high-speed imaging systems.
  • Low Noise Design: With its low noise architecture, the device ensures the capture of high-quality images with minimal distortion.
  • Integrated PLL: The inclusion of a Phase-Locked Loop (PLL) allows for precise timing control, which is crucial for synchronization in complex imaging systems.
  • Flexibility: The device offers a flexible interface that is compatible with a variety of image sensors, providing designers with the versatility needed for different applications.

Applications

The AD9974BBCZRL is adept at serving in diverse imaging scenarios, including:

  • Medical imaging equipment
  • Industrial machine vision systems
  • High-speed scanners
  • Surveillance cameras
  • Automotive vision systems

Technical Specifications

Parameter Value Package / Case 64-LFCSP-VQ (9x9) Mounting Type Surface Mount Supply Voltage 1.8V, 3.3V Operating Temperature -40°C to +85°C

Ordering Information

The AD9974BBCZRL is available in a tape and reel format, ensuring safe and secure delivery for bulk orders. The device's longevity and reliability are further emphasized by Analog Devices Inc.'s commitment to quality, making it a trusted choice for critical imaging solutions.

Please note that the above specifications are subject to change without prior notice. For the most up-to-date information, consult the manufacturer's datasheet and product resources.

You May Also Be Interested in

Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.8182 $66.8182
2+ $54.8252 $109.6504
3+ $53.1119 $159.3357
4+ $51.3986 $205.5944
6+ $49.6853 $298.1118
7+ $44.5454 $311.8178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess