EN
  • EN
  • DE

AD9981KSTZ-80

Part No AD9981KSTZ-80
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 80LQFP / Video Interface 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Applications Video
Interface Analog
Voltage - Supply 3.13V ~ 3.47V
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting SMD (SMT)
Base Product Number AD9981
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-AD9981KSTZ-80-AD,ANAANAAD9981KSTZ-80
Standard Package 90
Win Source Part Number 1169791-AD9981KSTZ-80
Ultra Librarian 3D Model Ultra Librarian AD9981KSTZ-80 CAD Model

Description

The AD9981KSTZ-80 is a high-performance, mixed-signal front-end (MxFE®) processor from Analog Devices Inc. This integrated circuit is designed to cater to the demanding requirements of high-speed data acquisition and signal processing applications. It is commonly used in advanced television and panel display systems, where accurate and rapid signal conversion is critical.

Key Features

  • High-Speed Operation: With a clock rate of 80MHz, the AD9981KSTZ-80 provides fast data processing capabilities suitable for high-resolution video applications.
  • Advanced Pixel Interface: It features a flexible pixel interface that supports various video formats and resolutions, ensuring compatibility with a wide range of digital display technologies.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains a low operating power, reducing thermal strain and extending the life of the product.
  • Integrated PLL: The on-chip phase-locked loop (PLL) simplifies system design by reducing the number of external components required for synchronization purposes.
  • Robust Color Processing: The AD9981KSTZ-80 offers advanced color processing capabilities, delivering vivid and accurate color reproduction for a superior visual experience.

Applications

The AD9981KSTZ-80 is versatile and can be used in a variety of applications, including:

  • High-Definition Televisions (HDTVs)
  • LCD and LED Panel Displays
  • Projectors
  • Professional Video Equipment
  • Advanced Imaging Systems

Technical Specifications

Parameter Value
Clock Frequency 80MHz
Interface Type Digital
Power Supply Voltage 3.3V
Package / Case LQFP-100
Operating Temperature 0°C to +70°C

Ordering Information

To order or inquire about the AD9981KSTZ-80, please reference its full product name and reach out to an authorized distributor or directly to Analog Devices Inc. Ensure compatibility with your application by consulting the detailed datasheet and technical resources available.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess