EN
  • EN
  • DE

AD9983KSTZ-170

Part No AD9983KSTZ-170
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC DISPLAY 8BIT 170MSPS 80-LQFP / Video Interface 80-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Applications Video
Interface Analog
Voltage - Supply 1.7V ~ 3.47V
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD9983
Standard Package 45 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910107-AD9983KSTZ-170
Ultra Librarian 3D Model Ultra Librarian AD9983KSTZ-170 CAD Model

Description

Product Overview: AD9983KSTZ-170 from Analog Devices Inc.

The AD9983KSTZ-170 is a high-performance 8-bit display interface that has been meticulously designed by Analog Devices Inc. to cater to the demanding requirements of high-resolution video applications. This cutting-edge component is capable of supporting pixel rates up to 170 MHz, making it an ideal choice for advanced digital display systems such as flat panel displays, digital projectors, and high-definition televisions.

Key Features

  • High-Speed Operation: With support for pixel rates up to 170 MHz, the AD9983KSTZ-170 ensures smooth and clear display performance for high-resolution video content.
  • 8-Bit Video Interface: The device boasts an 8-bit triple-channel digital interface, delivering precise color representation and image quality.
  • Integrated PLL: The inclusion of an on-chip phase-locked loop (PLL) simplifies system design by reducing the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, this product minimizes power usage without compromising performance, making it suitable for energy-conscious applications.
  • Flexible Input Formats: It accepts a wide variety of video inputs, including RGB and YPbPr video data, providing versatility for different video standards.
  • Compact Package: Housed in a compact LQFP-100 package, the AD9983KSTZ-170 saves valuable board space and is easier to integrate into space-constrained designs.

Applications

  • Flat Panel Displays (LCD, Plasma)
  • Digital Projectors
  • High-Definition TVs
  • Professional Video Equipment
  • Video Capture Devices

The AD9983KSTZ-170 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the video and display market. Its robust feature set and high-speed capabilities make it a go-to solution for designers looking to push the boundaries of video display technology. Whether it's for commercial or professional applications, this display interface chip offers a blend of performance, power efficiency, and versatility that can meet the requirements of the most demanding video systems.

For more detailed technical specifications, application notes, and support resources, please refer to the Analog Devices Inc. official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.4531 $97.4531
2+ $94.4085 $188.8170
3+ $91.3628 $274.0884
4+ $88.3171 $353.2684
5+ $79.1810 $395.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess