EN
  • EN
  • DE

ADA4177-2ARZ-R7

Part No ADA4177-2ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / OVP and EMI Protected, Precision, Low Noise and Bias Current Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.5V/μs
Gain Bandwidth Product 3.5MHz
Current - Input Bias 300pA
Voltage - Input Offset 2μV
Current - Supply 500μA
Current - Output / Channel 25mA
Voltage - Supply, Single/Dual (±) ±5V ~ 15V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series ADA4177
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806887-ADA4177-2ARZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4177-2ARZ-R7 CAD Model

Description

Product Overview: ADA4177-2ARZ-R7

The ADA4177-2ARZ-R7 from Analog Devices Inc. is a high-performance, precision operational amplifier that delivers exceptional accuracy and stability. It is designed to cater to a wide array of applications, including precision instrumentation, active filtering, and high-quality audio amplification. The ADA4177-2ARZ-R7 stands out with its robust design that ensures reliability even under harsh conditions.

Key Features

  • Low Offset Voltage: The device boasts a very low input offset voltage, which minimizes error in signal amplification, making it ideal for precision measurement applications.
  • Low Noise: It exhibits low noise performance, which is crucial for applications requiring a high signal-to-noise ratio.
  • Wide Supply Range: The operational amplifier can be powered from a wide supply range, adding to its versatility in different circuit configurations.
  • Dual Amplifier Configuration: This component features a dual amplifier configuration, which allows for more compact designs by integrating two operational amplifiers in one package.
  • Overvoltage Protection: The ADA4177-2ARZ-R7 is equipped with input overvoltage protection without phase reversal for voltages up to 32V above and below the supply rails.
  • Extended Temperature Range: It operates over an extended industrial temperature range, ensuring consistent performance in varying environmental conditions.

Applications

  • Precision analog-to-digital converters (ADCs)
  • Instrumentation amplifiers
  • Professional audio equipment
  • Active filters and buffers
  • Data acquisition systems

The ADA4177-2ARZ-R7 is packaged in a compact R-7 outline, making it suitable for space-constrained applications. Its robustness is further reinforced by Analog Devices Inc.'s commitment to high-quality manufacturing processes, ensuring that each unit meets stringent performance criteria. Whether for industrial, commercial, or high-end audio applications, the ADA4177-2ARZ-R7 is an excellent choice for designers looking for a reliable and precise operational amplifier.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation available on the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4670 $51.8070
50+ $2.0242 $101.2100
77+ $1.9610 $150.9970
106+ $1.8977 $201.1562
137+ $1.8345 $251.3265
183+ $1.6447 $300.9801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess