EN
  • EN
  • DE

ADA4303-2ACPZ-R2

Part No ADA4303-2ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog RF Power Dividers/Splitters
Description RF POWER DVDR 54MHZ-865MHZ 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Discontinued
Frequency 54 MHz ~ 865 MHz
Package / Case 12-WFQFN Exposed Pad
Base Product Number ADA4303
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910128-ADA4303-2ACPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4303-2ACPZ-R2 CAD Model

Description

Analog Devices ADA4303-2ACPZ-R2: High-Performance RF Amplifier

The ADA4303-2ACPZ-R2 is a state-of-the-art RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is specifically engineered to meet the demanding requirements of modern RF and IF (Intermediate Frequency) applications.

Key Features

  • Frequency Range: The ADA4303-2ACPZ-R2 operates efficiently across a broad frequency spectrum, making it suitable for a wide array of RF applications.
  • Amplification: With its high gain levels, this amplifier is capable of boosting weak RF signals without significant distortion, ensuring clear and reliable signal transmission.
  • Low Noise Figure: The device boasts a low noise figure, which minimizes the addition of unwanted noise to the signal, a critical feature for high-fidelity RF systems.
  • Power Efficiency: Designed with power efficiency in mind, the ADA4303-2ACPZ-R2 consumes minimal power, which is vital for battery-powered devices and contributes to overall system efficiency.
  • Integration: The amplifier integrates multiple stages of amplification into a single package, reducing the need for external components and simplifying the design of RF circuits.

Applications

The ADA4303-2ACPZ-R2 is ideal for a variety of applications, including:

  • Cable television (CATV) systems
  • Set-top boxes
  • Home networking
  • RF/IF signal chains
  • Wireless communication infrastructure

Package and Quality

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADA4303-2ACPZ-R2 is designed for space-constrained environments while offering robust performance. Analog Devices Inc. ensures that this product meets rigorous quality standards, delivering reliability and consistency that designers and engineers can trust for their critical RF applications.

Conclusion

The ADA4303-2ACPZ-R2 from Analog Devices Inc. represents a blend of performance, efficiency, and integration, making it an excellent choice for those looking to enhance their RF systems. With its advanced features and reliable operation, this amplifier stands out as a superior solution for a wide range of RF amplification needs.

You May Also Be Interested in

Mini-Circuits
BP2C1+
Lowest to $3.5909
M/A-Com Technology Solutions
RF POWER DVDR 5MHZ-1.218GHZ 6SMD / RF Power Divider 5 MHz ~ 1.218 GHz Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) 6-SMD Module
Need more? Email Us
Mini-Circuits
RF PWR DVDR 5MHZ-1.45GHZ 8SMD
Lowest to $44.0411
Analog Devices Inc.
RF POWER DVDR 100MHZ-15GHZ 16QFN
Need more? Email Us
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3932
Mini-Circuits
RF PWR DVDR 1GHZ-2.4GHZ 0805
Lowest to $2.9105
Anaren
RF POWER DVDR 2.4GHZ-2.5GHZ 0805 / RF Power Divider 2.4 GHz ~ 2.5 GHz 0805 (2012 Metric), 6 PC Pad
Lowest to $1.0970
Skyworks Solutions Inc.
RF POWER DVDR 2.1GHZ-2.3GHZ SOT6 / RF Power Divider 2.1 GHz ~ 2.3 GHz Isolation (Min) 15dB, 3% Imbalance (Max) SOT-6
Need more? Email Us
TDK Corporation
RF POWER DVDR 2.4GHZ-2.5GHZ 0603 / RF Power Divider 2.4 GHz ~ 2.5 GHz Isolation (Min) 15dB, 14dB Return Loss 0603 (1608 Metric), 6 PC Pad
Lowest to $0.1287

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2739 $59.8346
33+ $3.5068 $115.7244
51+ $3.3972 $173.2572
71+ $3.2876 $233.4196
91+ $3.1781 $289.2071
122+ $2.8493 $347.6146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess