EN
  • EN
  • DE

ADA4412-3ARQZ-RL

Part No ADA4412-3ARQZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO FILTER 20QSOP / Video Filter IC Logic 20-QSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Filter
Applications Consumer Video
Control Interface Logic
Voltage - Supply 4.5V ~ 12V
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number ADA4412
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40665-ADA4412-3ARQZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4412-3ARQZ-RL CAD Model

Description

Analog Devices Inc. ADA4412-3ARQZ-RL

The ADA4412-3ARQZ-RL is a high-performance, triple-channel, integrated filter from Analog Devices Inc., designed to simplify and enhance the video signal conditioning process in multimedia applications. This product is engineered to address the needs of advanced video systems by providing superior filtering for RGB or YPrPb signals, making it an ideal choice for a wide range of applications, including HDTV receivers, DVD players, digital set-top boxes, and other video processing equipment.

Key Features

  • Triple 6th Order Filter: The ADA4412-3ARQZ-RL features a triple 6th order filter, enabling it to deliver high-quality signal conditioning for each channel of video input.
  • Integrated Solution: This integrated filter combines multiple functions into a single chip, reducing the need for external components and simplifying the design process for engineers.
  • Low Power Consumption: Designed with power efficiency in mind, the ADA4412-3ARQZ-RL operates with low power consumption, making it suitable for power-sensitive applications.
  • Adjustable Filter Characteristics: Users can adjust the filter characteristics to match specific application requirements, providing flexibility and enhanced performance.
  • High Drive Capability: The device is capable of driving heavy loads, ensuring robust performance even in demanding situations.

Product Specifications

  • Package: The ADA4412-3ARQZ-RL comes in a QSOP-16 package, offering a compact footprint for space-constrained applications.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliable performance across diverse environmental conditions.
  • RoHS Compliant: This product is RoHS compliant, meeting the environmental standards for hazardous substance regulations.

Analog Devices Inc. has a reputation for producing high-quality components that are both reliable and innovative. The ADA4412-3ARQZ-RL is a testament to their commitment to excellence, providing a sophisticated solution for video signal processing that meets the stringent requirements of modern multimedia technology. With its combination of performance, integration, and power efficiency, the ADA4412-3ARQZ-RL stands out as a superior choice for designers looking to optimize their video systems.

You May Also Be Interested in

MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4763 $59.0971
41+ $2.8524 $116.9484
63+ $2.7634 $174.0942
87+ $2.6742 $232.6554
112+ $2.5850 $289.5200
150+ $2.3176 $347.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess