EN
  • EN
  • DE

ADA4638-1ACPZ-R7

Part No ADA4638-1ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 30 V Zero-Drift, Rail-to-Rail Output Precision Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1.5 V/μs
GBP - Gain Bandwidth Product 1.5MHz
-3db Bandwidth 2.5MHz
Current - Input Bias 45pA
Voltage - Input Offset 0.5μV
Operating Supply Current 850μA
Output Current per Channel 38mA
Dual Supply Voltage (±) 4.5 V ~ 30 V, ±2.25 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 1139456-ADA4638-1ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4638-1
Introduction Date June 27, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADA4638-1ACPZ-R7 CAD Model

Description

Product Overview: ADA4638-1ACPZ-R7

The ADA4638-1ACPZ-R7 is a high-performance, precision operational amplifier from Analog Devices Inc., a renowned leader in semiconductor design and manufacturing. This op-amp is characterized by its low noise, high accuracy, and low power consumption, making it an ideal choice for a wide range of applications, including sensor signal conditioning, medical instrumentation, and precision filters.

Key Features:

  • Low Offset Voltage: The ADA4638-1ACPZ-R7 boasts a very low input offset voltage, which significantly reduces the error in signal amplification, thus enhancing the overall precision of the system it's integrated into.
  • Low Noise: With its low noise density, this operational amplifier ensures a clean signal amplification, which is critical for high-fidelity applications and sensitive measurements.
  • High CMRR (Common-Mode Rejection Ratio): This parameter is crucial for applications where the elimination of common-mode signals such as noise or interference is necessary. The ADA4638-1ACPZ-R7 excels in providing high CMRR.
  • Wide Bandwidth: The device offers a wide bandwidth, which allows it to handle a broad range of frequencies without significant signal attenuation, making it versatile for various signal processing tasks.
  • Power Efficiency: Despite its high-performance characteristics, the ADA4638-1ACPZ-R7 is designed to operate with low power consumption, making it suitable for battery-operated devices and energy-sensitive applications.

Package and Reliability:

The ADA4638-1ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) which not only saves space on the circuit board but also offers improved thermal performance. The package is RoHS compliant and is designed for improved reliability, even under harsh conditions.

Applications:

  • Precision Instrumentation
  • Active Filtering
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Controls

In conclusion, the ADA4638-1ACPZ-R7 from Analog Devices Inc. is a high-quality operational amplifier that combines accuracy, low noise, and power efficiency. Its robust packaging and superior specifications make it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2959 $50.3672
20+ $5.1659 $103.3180
30+ $5.0045 $150.1350
42+ $4.8430 $203.4060
54+ $4.6816 $252.8064
72+ $4.1973 $302.2056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,815 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess