EN
  • EN
  • DE

ADA4800ACPZ-R7

Part No ADA4800ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 400MHZ 6LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 145 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 1μA
Voltage - Input Offset 30mV
Operating Supply Current 1.4mA
Supply Voltage - Operating 4 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-LFCSP-UD (1.6x1.6)
Win Source Part Number 131529-ADA4800ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4800ACPZ-R7 CAD Model

Description

Analog Devices ADA4800ACPZ-R7 High-Speed Amplifier

The ADA4800ACPZ-R7 is a cutting-edge high-speed amplifier developed by Analog Devices Inc., designed to cater to a wide range of applications requiring fast and precise signal amplification. This amplifier is part of Analog Devices' high-performance product line, which is renowned for its reliability and efficiency in processing analog signals.

Key Features

  • High Bandwidth: The ADA4800ACPZ-R7 offers a substantial bandwidth, making it suitable for high-speed signal processing tasks in both audio and video applications.
  • Low Distortion: With its low distortion characteristics, this amplifier ensures signal integrity, which is crucial for maintaining the quality of the output signal in high-fidelity systems.
  • Low Noise: The device exhibits low noise performance, thereby minimizing the introduction of unwanted artifacts into the signal chain, which is especially important for precision instrumentation and sensitive applications.
  • Power Efficiency: Designed with power efficiency in mind, the ADA4800ACPZ-R7 consumes minimal power, which is beneficial for portable and battery-powered devices.
  • Robust Packaging: The amplifier comes in a compact LFCSP (Lead Frame Chip Scale Package) that ensures a small footprint on the PCB while offering excellent thermal performance.

Applications

The versatility of the ADA4800ACPZ-R7 makes it an ideal choice for a broad spectrum of applications, including:

  • High-speed data acquisition systems
  • Video and imaging equipment
  • Communication infrastructure
  • Test and measurement instruments
  • Medical imaging devices
  • Professional audio equipment

Technical Specifications

The ADA4800ACPZ-R7 amplifier boasts an array of technical specifications that underscore its performance capabilities:

  • Supply Voltage Range: Specified over a wide range to accommodate various system requirements.
  • Operating Temperature Range: Engineered to perform reliably across a broad temperature spectrum, ensuring stability in diverse environments.
  • Mounting Type: Surface mount technology for secure and compact integration onto printed circuit boards.

With its robust design and superior performance, the ADA4800ACPZ-R7 from Analog Devices Inc. stands as a premier choice for professionals seeking a high-speed amplifier that delivers both precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4914 $52.1990
85+ $1.2237 $104.0145
130+ $1.1855 $154.1150
175+ $1.1472 $200.7600
230+ $1.1090 $255.0700
305+ $0.9943 $303.2615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,097 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess